DisplayPort to HDMI Multi-Monitor Splitter - 3-Port MST Hub

This MST hub lets you connect three HDMI® monitors to your DisplayPort™ (DP) 1.2 equipped Windows® laptop or desktop.

Increase productivity with multiple screens

The newest generations of computers are more portable than ever, which often means that you’re left with fewer video outputs and smaller integrated screens. This MST hub solves both of these problems by letting you connect three additional displays to your computer, which makes multitasking much easier. 

Configure your displays for any environment

Using the MST hub, you can extend your desktop onto additional monitors and stream independent content to each display. You can also mirror the same image onto multiple HDMI televisions or projectors for remote viewing applications such as digital signage.

Enjoy amazing video quality without draining system resources

MST technology uses your existing video card to minimize the use of system resources while delivering Ultra HD 4K resolutions. This unprecedented performance makes MST perfect for high-resolution applications such as graphic design, gaming and medical imaging.

Note: When using a DisplayPort 1.1 video card the MSTDP123HD will act as splitter, automatically mirroring your video source across all displays. Resolution limitations apply.

The MSTDP123HD supports plug-and-play installation for a hassle-free setup, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: MST shares 21.6 Gbps across all attached displays. Higher resolutions can restrict the available bandwidth with the remaining ports, please see our guideline below for determining an ideal resolution for your setup. Certain graphics adapters have limited MST support and will only output to three displays in total. If more than three monitors are attached the fourth will be disabled. Some monitors limit available resolution

Average Resolution Bandwidth Allocation

1920x1080 (High-definition 1080p) @60hz - 22%
1920x1200 @60hz - 30%
2560x1440 @60hz - 35%
2560x1600 @60hz - 38%
3840 x 2160 (Ultra HD 4K) @30hz - 43%

Note: Exceeding 100% will reduce functionality.

Manufacturer Part Number
MSTDP123HD
EAN/UPC
0065030861526,065030861526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Chipset ID: STDP4320
Converter Type: MST Hub
Output Signal: HDMI
Ports: 3
Performance Maximum Digital Resolutions: 3840 x 2160 @30hz
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
1920x1200
2560x1440
2560x1600
3840 x 2160 (Ultra HD 4K) @30hz
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output
Software OS Compatibility: Windows 10 (32/64)
Windows 8/8.1 (32/64)
Windows 7(32/64)
Power Center Tip Polarity: Positive
Input Current: 0.5 A
Input Voltage: 110V-240V AC
Output Current: 3A
Output Voltage: 5 DC
Plug Type: N
Power Source: AC Adapter Included
Environmental Humidity: 50-90%
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Physical Characteristics Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [14 mm]
Product Length: 4.5 in [114 mm]
Product Weight: 4.2 oz [119 g]
Product Width: 2.6 in [66 mm]
Packaging Information Shipping (Package) Weight: 18.3 oz [519 g]