RealPad MA7BX2 Tablet

It’s time to get a tablet. Because now you can get a RealPad.

Think you’ve got an excuse not to go digital? You say it’s too complicated? Too expensive? Too scary? Then RealPad from AARP is the perfect Wi-Fi tablet for you. It gets you off the sidelines and in on all the fun of connecting with family and friends, going online, gaming, watching movies and more.

RealReady

We’ve designed RealPad to be ready to go right out of the box. Power it up and you’ll see our unique RealPad Toolbar with large graphics, icons and interfaces. It lets you quickly locate the information most important to you. No confusion and no frustration. RealPad is all about being user friendly.

We want you to be able to jump in and enjoy your digital life right away. That’s why useful apps and educational content are preloaded — connect to Wi-Fi and you can browse the Internet and access email, a book reader, video chat, photo sharing, maps and more. Just tap your finger and go.

RealPower

At just 14 ounces, RealPad may be light, but it’s no lightweight. It’s sleek, solid and durable. Powered by an Intel 1.2 GHz Dual Core processor and 16 GB of storage, it gives you plenty of power and memory to run your favorite apps and store videos, games and books.

RealPad is quite an eyeful. It features a stunning 7.85” HD display with 1024x768 resolution. The 2-megapixel front-facing camera is ready for your video chats. The 5-megapixel rear camera takes spectacular HD videos and photos you can save and share. And you can use RealPad anywhere in the world Wi-Fi is available.

Manufacturer Part Number
MA7BX2-FRC
EAN/UPC
0840401179994,840401179994
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RealPad by AARP 7.85" Tablet 16GB Intel: 
Technical Specifications: 

  • 1.2GHz Intel Dual-Core processor 
  • RealPad by AARP 7.85" Tablet has 1GB of system memory 
  • 7.85" touchscreen, 1024 x 768 resolution 
  • 16GB tablet has built-in 802.11b/g/n WiFi and Bluetooth v4.0 
Additional Features: 
  • Back 5MP webcam and front 2MP webcam with microphone, auto-focus and digital zoom 
  • Dual-Core processor tablet has a microUSB 2.0 port 
  • 16GB onboard storage memory, additional memory via microSD card slot 
  • Built-in speakers 
  • GPS 
  • 16GB tablet has up to 8 hours of runtime on a full charge 
  • Weighs 0.86 lbs; 0.31"L x 7.83"W x 5.31"H dimensions 
Software and Applications: 
  • Dual-Core processor tablet runs on Android 4.4 OS (KitKat) 
  • AARP Publications, AARP App (with games and benefits) and AARP Tools (retirement and health longevity calculators) 
  • Media Formats: popular media formats 
What's in the Box: 
  •  RealPad by AARP 7.85" Tablet, battery and AC adapter