2016 Platinum

Nero 2016 Platinum is the top class for burning, editing, converting, managing and playing all digital media, including 4K videos, also on home-networked Wi-Fi® players, thanks to the new Streaming Player App.

Manufacturer Part Number
AMER-12260000/569
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Processor:

  • 2 GHz AMD or Intel®

Operating System:

  • Windows® 7 SP1 Home Premium/ Professional/ Ultimate (32/64 bit)
  • Windows® 8 (32/64 bit)
  • Windows® 8.1 (32/64 bit)
  • Windows® 10 (32/64 bit)

Hard Disk:

  • 5 GB hard drive space for a typical installation of all components (including templates, content and temporary disk space)

Memory:

  • 1GB RAM

Optical Drive:

  • DVD disc drive for installation and playback
  • CD, DVD, or Blu-ray Disc recordable or rewritable drive for burning

Others:

  • Windows Media® Player 9 or higher
  • Microsoft® DirectX® 9.0 compliant graphics card
  • Internet Explorer 8 and higher
  • For some services an Internet connection is required. Internet connection charges are the user's responsibility
  • Ultra HD (4K) Editing requires 64 bit operating systems: Windows® 7 SP1 Home Premium, Professional or Ultimate, Windows® 8, Windows® 8.1, Windows® 10
  • Nero Mobile Apps: Android 4.0 and higher, iOS 6.0 and higher