P-touch EDGE PT-P750WVP Labeling Tool

The PT-P750WVP portable industrial label printer comes with wireless Wi-Fi® connectivity and software/apps that helps integrate into work flow processes for large projects. A NFC interface helps simplify Wi-Fi® setup. Design and wirelessly print wider labels and heat shrink tube using an Excel® database from a Windows® computer or on-demand using an iOS®/Android™ smartphone or tablet. Also print wirelessly from an iOS® device using Apple AirPrint™ enabled apps. Innovative auto cutter produces strips of easy to peel labels for marking cables/fiber/wire, patch panels and faceplates. Comes with protective case, software, Li-ion battery, adapter, TZeFX231 tape and a 2 year limited exchange warranty.

For full product specifications see www.brother-usa.com

Manufacturer Part Number
PTP750WVP
EAN/UPC
0012502642930,012502642930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ptouch
Software : P-touch Editor (Windows® & Mac®), BRAdmin (Windows® & Mac®), Printer Setting Tool (Windows® & Mac®, Mobile Label Tool (iOS® & Android™), iPrint&Label (iOS® & Android™)

Hardware Features
Model Type : Computer, Tablet or Smartphone Connectable
Tape Family : HGe, TZe, HSe, STe
Tape Sizes‡ : 3.5mm, 6mm, 9mm, 12mm, 18mm, 24mm
Tape Length‡ : 26.2'
Tape Technology : Laminating Thermal Transfer
Tape Types‡ : Standard Laminated, Flexible ID, Extra Strength Adhesive , Non-Laminated Iron-on Fabric, Acid Free
Maximum Print Resolution : 180 x 360 dpi (when printing from a computer)
Maximum Print Speed : up to 30mm/sec. (AC adapter); up to 20mm/sec. (batteries)
Cutter : Auto (Half and Full)
Batteries : BA-E001 Li-ion Rechargeable Battery (included) or 6 AA batteries (optional)
ENERGY STAR® Qualified : Yes
AC Adapter : AD-E001 (included)
Interface : USB, Wireless (802.11 b/g/n), NFC‡, Wireless Direct
Near Field Communication‡ : Yes
Mobile Device Printing App‡ : Mobile Label Tool, iPrint&Label
Mobile Device Compatibility‡ : AirPrint™, Brother™ iPrint&Label, free app download for wireless printing from your Apple® or Android™ mobile device and Air Label Print app

Software Features
Auto Power Off : Yes
Fonts : TrueType‡
Font Sizes : Scalable ‡
Built-in Symbols : Yes ‡
Font Styles : Regular‡, Italic‡, Bold‡, Bold Italic‡, Shadow‡, Horizontal‡, Outline‡, Surround‡, Frame Out‡, Invert‡
Max. Print Height : 18.0 mm
Maximum Print Lines : Variable‡
Label Length Setting : Auto / 25mm-300mm
Auto Numbering : 1-200, A-Z, a-z ‡ / 1-5,000, A-Z, a-z ‡
Horizontal Alignment : Left‡, Center‡, Right‡, Justify‡, Equal Length‡
Vertical Printing : Yes ‡
Mirror Printing : Yes ‡
Rotate Printing : Yes ‡
Text Insert : Yes ‡
Text Framing/Fill Pattern : 10 frames ‡ / 126 frames ‡
Multi-copy Print : up to 200 copies ‡ / up to 5,000 copies ‡
Date/Time Stamp : Yes ‡
Download data to unit : No
Built-in Designs/Templates : Yes ‡
Download templates from Brother Cloud‡ : Yes
Auto Formats : Yes ‡
Database Printing‡ : Yes ‡
Database File Compatibility : Yes ‡
Barcoding : Yes ‡ - CODE39, UPC-A, UPC-E, ITF (1-2/5), EAN-8, EAN-13, GS1-128 (UCC/EAN-128), CODE128, CODABAR, POSTNET, GS1 DataBar (RSS), QR Code, PDF417, Data Matrix, Laser Bar Code, ISBN-2 (EAN13 AddOn2), ISBN-5 (EAN13 AddOn5), Micro QR Code, MaxiCode, GS-1 Composite, AztecCode
Barcodes (connected to computer) : Yes ‡
(PC) Connectivity : Yes‡
(Mac) Connectivity : Yes‡
Operating System : Windows® 10 (32/64-bit); Windows® 8/8.1 (32/64-bit), Windows® 7 (32/64-bit), Windows Vista®(32/64-bit), Windows Server® 2008 (32/64-bit) / 2008 R2, Windows Server® 2012 / 2012 R2; Mac® OS X v. 10.7.5, 10.8.5, 10.9.x, 10.10.x
(PC) Available hard disk space : 70MB or more
(Mac) Available hard disk space : 500MB or more
(PC) Minimum RAM memory : 1GB (32-bit) / 2GB (64-bit) or more
(Mac) Minimum RAM memory : 2GB or more

Carton Contents

Included Items : One 12mm x 8m Black on White Laminated Flexible ID Tape (TZeFX231), Li-ion Rechargeable Battery (BAE001), AC adapter (ADE001), Mini-USB Cable, Deluxe Carrying Case, P-touch® Editor Lite software/printer drivers for PC/Mac (built-in), P-touch® Editor software/drivers for Windows/Mac (available as a free download), Mobile Label Tool for iOS/Android (available as a free download on Apple App Store/Google Play)

Accessories
Carrying Case : Included
Rechargeable Battery : Included (BA-E001)

Model Details
Housing Dimensions : 3.1" x 6.0" x 5.6"
Housing Weight : 1.8 lbs (without batteries)
Housing Color : Grey / Black
Warranty : 2-year limited exchange warranty
UPC Code : 012502642930