MW705 DLP Projector

Present Wirelessly and Professionally

Brilliantly powerful yet simple to use, BenQ MW705 business projector turns your bright ideas into effective presentations. Its sleekly modern design quietly delivers 4000 lumens of high brightness with the ease of one-touch controls, even for wireless streaming. Look no further for the smartest solution in professional projection.

Manufacturer Part Number
MW705
EAN/UPC
0840046033170,840046033170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Projection System DLP®
Native Resolution WXGA (1280x800)
Brightness 4000 ANSI Lumen
Contrast Ratio 13000:1
Display Color 1.07 Billion Colors
Lens F=2.56~2.68, f=22.04~24.14mm
Aspect Ratio Native 16:10 (5 aspect ratio selectable)
Throw Ratio 1.55~1.7(TBD@2m)
Image Size 60" ~ 300"
Zoom Ratio 1.1x
Lamp Type 240W
Lamp (Normal/Eco/SmartEco Mode) 2500/4000/6000/7500(80%~30%) hours
Keystone Adjustment 2D, Vertical & Horizontal ± 40 degrees; Auto vertical keystone ± 30 degrees
Projection Offset Vertical: 100% ±5%
Resolution Support VGA(640 x 480) to WUXGA_RB(1920 x 1200)*RB = Reduced blanking
Horizontal Frequency 15K-102KHz
Vertical Scan Rate 23-120Hz

Compatibility
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i,1080p
Video Compatibility: NTSC, PAL, SECAM
3D Compatibility: Frame Sequential: Up to 60Hz 720p
Frame Packing: Up to 24 Hz 1080p
Side by Side: Up to 24Hz 1080p
Top Bottom: Up to 60Hz 1080p

Interface
Computer in (D-sub 15pin) x 1 ( integrate with component)
HDMI x 2 (HDMI with MHL2.0 x1, HDMI x 1)
MHL x 1 (HDMI with MHL2.0)
Monitor out x 1
Composite Video in (RCA) x 1
S-Video in x 1
Audio in (Mini Jack) x 1
Audio in (L/R) x 1
Audio out (Mini Jack) x 1
Speaker 20W
USB (Type A) x 1 (1.5A power supply)
RS232 (DB-9pin) x 1
IR Receiver x 2 (Front+Top)

Dimensions (WxHxD) 300 x 88 x 240 mm (include feet)
Weight 2.8 Kg
Power Supply AC100 to 240V, TBD A, 50 to 60 Hz
Power Consumption TBDW(Normal), TBD W(Eco), Standby <0.5W
Power Management Function Automatic power off after 20 minutes without a display source
Audible Noise 33/29 dBA (Normal/Economic mode)
Languages (28 Languages)
Picture Mode **Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2
Accessories (Standard) Carry bag, Power Cord, Remote Control w Battery, VGA cable, User Manual CD, QSG
Lens Cover, Warranty Card

Accessories (Optional)
Spare Lamp Kit P/N: 5J.JEC05.001
Ceiling mount kit P/N: 5J.JAM10.001
3D Glasses P/N: 5J.J9H25.001
QCast Dongle QP01 P/N: 5J.JCK28.A01

UPC / Part # 8400460-3317-0 / 9H.JEC77.13A
Limited Warranty 1 year parts and labor / 180 days or 500 hours lamp life