PUMP Mini Wireless HD Audio Sportbuds

BUILT-IN WIDEBAND MICROPHONE FOR CALLS
Sweatproof so perspiration is never a problem

Simple one touch controls for tracks, volume and calls

The MINI has easy to access controls right on the cable with a built-in microphone, so you can take an urgent call while you are on the go. Change the volume, skip tracks and access Siri and Google Now, all without having to take out your phone.

Over 6 hours of play time on a 1 hour charge

The MINI features a MicroUSB charge port for easy charging access with any standard cable. Once you finish charging, simply close the port cover and get back into action. The MINI also has an iPhone battery meter so you can see on screen how much juice you have left.

Available in multiple colours to suit your mood, or your gym gear

Available in Black, Green, Pink, Purple, Orange and Red.

Works with any Bluetooth enabled phone or tablet

If your phone or tablet support Bluetooth music playback (A2DP), then it will work with the PUMP MINI.

Manufacturer Part Number
PUMP-MINI-PK
EAN/UPC
0878049002282,878049002282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Bluetooth ® 4.1
Up to 10 metres (33 feet) RF coverage
CE, FCC, BQB, Ctick, RoHS/WEEE Compliant
Headset Profile, Handsfree Profile, A2DP, PBAP
Micro USB Connector
Rapid Charge - a full charge in less than 1 hour

Frequency

2.4 GHz

Battery

3.7V Rechargeable Lithium Ion Polymer Cell
Up to 6 hrs Talk Time
Up to 440 hrs Standby Time
Charge time 1 hour

Weight

0.54 oz/16 g

Audio

3GPP with DSP solution, APTX

Dimensions

525 x 30 x 14mm / 20.66 x 1.21 x 0.55in

Package Contents

PUMP Mini Wireless HD Audio Sportbuds
S, M, L Two tone ComfortSeal ear tips
S, M, L SuperFit stabilizers
USB cable
User Manual