VersaLink Universal Dual Video Travel Dock

The VersaLink Universal Travel Dock is an indispensable connectivity tool for serious mobile professionals. About the size of a smartphone, the versatile dock features a Gigabit Ethernet port for secure, fast internet access, 2 USB 3.0 SuperSpeed ports for external hard drives, card readers or other peripherals, and VGA and HDMI video ports to connect most projectors and HDTVs. Once your work is done, the integrated USB power cable tucks neatly into the dock and slips right into your bag. Worry about your presentation, not your technology, and add this lightweight, versatile USB-powered dock to your mobile gear

Manufacturer Part Number
DOCK110USZ
EAN/UPC
0092636313708,092636313708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Exterior Dimensions : 6.4" x 3.75" x 1.39"
Warranty : Limited 3-Year Warranty
Weight : 7.52 oz