FE8182 Fisheye Network Camera

VIVOTEK’s FE8182 is a recessed-mount fisheye network camera, featuring a detailed 5-Megapixel resolution sensor with superb image quality. A small camera with large functionality, VIVOTEK’s FE8182, with a diameter of only 60 mm, is truly an all-in-one surveillance solution that meets a wide variety of needs for indoor surveillance. Equipped with a fisheye lens for 180° panoramic view (wall mount) or 360° surround view without blind spots (ceiling/floor mount), the camera is able to provide full video coverage of wide, open areas, such as airport lobbies, shopping malls, retail stores, offices and more.

The FE8182 offers various display layouts, including original surround view, panoramic view, and regional view to suit a variety of applications. In addition, in both the panoramic and regional viewing modes, users can utilize the ultra-smooth ePTZ function to effortlessly zoom in and focus on a region of interest (ROI). Further, a new cutting-edge pixel calculation function helps users to ensure high image quality for a designated area.

At the darker end of the spectrum, 3D Noise Reduction Technology allows users to enjoy an increased level of image detail in extremely dim environments without consuming or wasting unreasonably high bandwidth. To dramatically reduce file sizes and conserve valuable network bandwidth, the FE8182 supports Smart Stream and industry-standard H.264 compression technology. Further, the recessed-mount design allows users to install the camera without the need for screws. The FE8182 is not just perfect for blending into any surroundings or any roof space, but also produces substantial savings on both cost and time.

Manufacturer Part Number
FE8182
EAN/UPC
4712123673776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FE8182

System Information :
CPU : Multimedia SoC (System-on-Chip)
Flash : 128MB
RAM : 256MB

Camera Features :
Image Sensor : 1/3.2" Progressive CMOS
Maximum Resolution : 1920x1920
Lens Type : Fixed-focal
Focal Length : f = 3.72 mm
Aperture : F2.0
Field of View : 180° (Horizontal)
180° (Vertical)
180° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Minimum Illumination : 0.6 Lux @ F2.0 (Color)
Pan/tilt/zoom Functionalities : ePTZ:
4x digital zoom IE plug-in
On-board Storage : Slot type: Micro SD/SDHC/SDXC card slot
Seamless Recording

Video :
Compression : H.264 & MJPEG
Maximum Frame Rate : 15 fps @ 1920x1920
Maximum Streams : 3 simultaneous streams
S/N Ratio : 64.4 dB
Dynamic Range : 69.4 dB
Video Streaming : Adjustable resolution, quality and bitrate; Smart Stream
Image Settings : Adjustable image size, quality and bit rate; Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, 3D noise reduction

Audio :
Audio Capability : Audio input
Compression : G.711, G.726
Interface : Buit-in Microphone
Effective Range : 5 Meters

Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org

Intelligent Video :
Video Motion Detection : Five-window video motion detection

Alarm and Event :
Alarm Triggers : Video motion detection, manual trigger, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General :
Connectors : RJ-45 for Network/PoE connection
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 1
Power Consumption : Max. 3 W
Dimensions : Ø 60 x 102.5 mm
Weight : 133 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : Starting Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Working Temperature: -10°C ~ 40°C (14°F ~ 104°F)
Warranty : 24 months

System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above

Included Accessories :
Others : Quick installation guide, warranty card