The MC9200 rugged mobile computer, the next generation of the industry-leading gold standard for mobility, has evolved to meet changing business needs, bringing you the same signature rugged design, best-in-class barcode scanning and dependable operation. Now, with the power to run applications with highly-intuitive interfaces, the MC9200 will further simplify processes and increase worker productivity in your toughest environments.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Weight: 27 oz./765 g (includes battery)
Keyboard: 43-key; Terminal Emulation (5250, 3270, VT)
Display: 3.7 in VGA resolution; color
Power: PowerPrecision Lithium ion battery 2200 mAh
RFID Tag: Integrated UHF Gen2 tag (Premium models only)
IST: Sensor technology (Premium models only)
PERFORMANCE CHARACTERISTICS
CPU: Dual core 1GHz OMAP 4 processor
Operating System: Microsoft Windows Embedded Handheld 6.5.3
Memory: 512MB/2GB
Expansion: User accessible 32GB SDHC card slot
App Development: PSDK and EMDK available through Zebra Support Central Web site
Data Capture Options SE1524-ER : 1-D extended range scan engine reads up to 45 ft./ 13.72 m away
USER ENVIRONMENT
Operating Temp.: -4° to 122° F/-20° to 50° C
Charging Temp.: 32° to 104° F/0° to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% non condensing (Condensation Resistant Configurations Available)
Drop Specification: Multiple drops to concrete: 6 ft./1.8 m across the operating temperature range; meets and exceeds MIL-STD 810G
Tumble Specification: 4,000 3.28 ft/1m tumbles; meets and exceeds IEC tumble specifications
Scanner Exit Window: Corning GorillaTM glass
Sealing: IP64 (electronic enclosure, display and keypad) per IEC Sealing specification
Electrostatic Discharge (ESD): ±15kVdc air discharge; ±8kVdc direct discharge; ±8kVdc indirect discharge
WIRELESS DATA COMMUNICATIONS
WLAN: 802.11a/b/g/n
Data Rate: 802.11a: up to 54 Mbps; 802.11b: up to 11 Mbps; 802.11g: up to 54 Mbps; 802.11n: up to 65 Mbps
Antenna: Internal
Frequency Range: All country dependent: 802.11a – 5 GHz;
802.11b – 2.4 GHz; 802.11g – 2.4 GHz; 802.11n – 2.4GHz and 5GHz
WLAN Security: WPA2 Enterprise, 802.1x; EAP-TLS; TTLS (CHAP,MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), WPA2/AES, CCX v4, FIPS 140-2 and IPv6
PAN (Bluetooth): Bluetooth Version 2.1 with EDR
VOICE AND AUDIO Audio:
High quality speaker, microphone and 2.5mm headset jack
Push-to-Talk: PTT (client included); wired headset support,
PTT will support headset and speakerphone mode
Voice Directed Picking: TekSpeech Pro Certified;
Compatible with 3rd party VDP clients
PERIPHERALS AND ACCESSORIES
Cradles: Single-slot Serial/USB, 4-slot Ethernet, 4-slot charge only, forklift
Printers: Supports extensive line of Zebra-approved and validated printers
Charger: 4-slot battery charger
Other Accessories: Cable adapter module; snap-on magnetic stripe reader; modem module; full set of holsters; full set of cables; Zebra approved CAC Reader for government applications
REGULATORY
Electrical Safety: Certified to UL60950-1, CSA C22.2 No. 60950-1, EN60950-1/IEC60950-1
Environmental: RoHS-compliant
WLAN and Bluetooth: USA: FCC Part 15.247, 15.407;
Canada: RSS-210
EU: EN 300 328, EN 301 893
RF Exposure: USA: FCC Part 2, FCC OET Bulletin 65 Supplement C;
Canada: RSS-102;
EU: EN62311, EN50371
EMI/RFI: USA: FCC Part 15;
Canada: RSS-210, ICES 003 Class B;
EU: EN 301 489-1, EN 301 489-17, EN55022 Class B, EN55024
Laser Safety: IEC Class2/FDA Class II in accordance with IEC60825-1/EN60825-1
LED Safety: IEC/EN60825-1 and IEC/EN62471
RECOMMENDED SERVICES
Service from the Start with Comprehensive Coverage