Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4/5GHz Simultaneous
Wireless Speed:
- 2.4GHz 600Mbps
- 5GHz 1300Mbps
Amplifiers: - 3 x 2.4GHz Amplifiers
- 3 x 5GHz Amplifiers
- 8 x Low Noise Amplifiers
Processor: 1GHz Dual-Core Processor
Memory: 128MB DDR3
Wireless Coverage Control: 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)
Antennas: 4 x Detachable High Gain 5dBi Dual Band Antennas
Ports: - 1 x RJ-45 10/100/1000M WAN Port (Network Port)
- 4 x RJ-45 10/100/1000M LAN Ports (Local Ports)
- 1 x USB 3.0 Port for USB Storage
- 1 x USB 2.0 Port for USB Storage
Power Adapter Rating: Switching Adapter, Input 100-240v, Output 12v, 2.5A
Mounting: Wall or Desktop
Warranty: 1 Year
Setup Requirements: - A router or network switch with an available network (LAN) port
- Computer with wired (RJ-45) or wireless (802.11a/b/g/n or ac) adapter
Package Contents: - TITAN-AP High Power AC1900 Wi-Fi Access Point
- 4 x Detachable High Gain Dual Band Antennas
- Power Adapter (100-240v)
- RJ-45 Ethernet Cable
- Setup Guide
- CD User's Guide