IDS-108F Industrial Ethernet Switch

Perle Industrial-grade Ethernet Switches are designed to stand up to extreme temperatures, surges, vibrations, and shocks found in industrial automation, government, military, oil and gas, mining and outdoor applications.

The IDS-108F is an 8 to 10 port Industrial Ethernet Switch providing advanced performance to enable real-time deterministic network operation. It requires no configuration and will operate instantly as soon as you power it up.

The IDS-108F comes in a variety of models with 8 copper ports, 8 copper ports plus 1 fiber port or 8 copper ports plus 2 fiber ports. All are rugged fan-less switches that are hardened to provide superior reliability in 0 to 60°C, or harsh extended operating temperatures from -40 to 75°C.

Perle has been designing industrial hardware for serial ModBus and Profinet to Ethernet conversion environments for over 35 years and have used this expertise to design the toughest Ethernet switches on the market. Don’t trust your critical communications to commercial switch products. Perle Industrial Ethernet switches give you proven assurance that your system will keep running for years to come.

Manufacturer Part Number
07009840
EAN/UPC
0679202098407,679202098407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

  • Dual  Power  Input:
    • Both inputs draw power simultaneously. If one power source fails, the other live source can, acting as a backup, supply enough power to meet the operational needs of the switch.
    • 12/24/48 VDC Nominal. ( 9.6 to 60 VDC) 18 to 30 VAC
  • Power Connector:
    • 4-Pin Removable Terminal Block.
    • Grounding screw on metal chassis
  • Maximum Current Consumption @24 vDC: 360 mA
  • Maximum Power Consumption @24 vDC: 8.6 Watts
  • Overload  Current Protection: Reset-able fuse provides overload current protection
  • Reverse  polarity  protection: The positive and negative inputs can be reversed providing safe and simple power connectivity.

Access Ports
  • RJ45:
    • 8 shielded RJ45 ports for 10/100Base-TX up to 100 meters ( 328 ft )Auto-negotiation
    • Auto-MDI/MDIX-crossover for use with either crossover over straight-through cable types Ethernet isolation 1500 V
  • Fiber port: 1 or 2 fixed fiber port models
  • Duplex SC or ST connector
    • Multimode 50/125 or 62.5/125 micron fiber cable
    • Single mode 9/125 micron fiber cable
  • Simplex ( BIDI, single strand ) SC connector
    • Multimode 50/125 or 62.5/125 micron fiber cable
    • Single mode 9/125 micron fiber cable
  • PC and UPC type patch cords supported.

Switch Properties
  • Standards:
    • IEEE 802.3 for 10Base-T
    • IEEE 802.3u for 100Base-TX and 100Base-FX
    • IEEE 802.3x for Flow Control
  • Processing Type: Store and Forward, non-blocking architecture
  • MAC Address Table Size: 8K
  • Packet Buffer Memory: 1 Mbit
Indicators
  • P1: This green LED is turned on when power is applied to the power #1 input
  • P2: This green LED is turned on when power is applied to the power #2 input
  • RJ45 Ethernet : These integrated colored LEDs indicate link, activity and speed for each port.
  • Fiber Link: Fiber link LED indicates Link and Data Activity
Environmental Specifications
  • Operating Temperature Ranges: Standard temperature models : 0° C to 60° C (32° F to 140° F).
  • Industrial extended temperature models : -40° C to 75° C ( -40 F to 167° F )
  • Storage Temperature Range: Minimum range of -25° C to 70° C (-13° F to 158° F). -40 C to 85 C (-40 F to 185 F) for industrial extended temperature models
  • Operating Humidity Range: 5% to 90% non-condensing
  • Storage Humidity Range: 5% to 95% non-condensing
  • Operating Altitude: Up to 3,048 meters (10,000 feet)
  • Chassis: Aluminum with an IP30 ingress protection rating
  • Din Rail Mountable:
    • DIN Rail attachment included. Mounts to standard 35 mm DIN rail in accordance with DIN EN 60175.
    • Removable to accommodate optional Panel/Wall mount kit
  • Maximum Heat Output: 29.3 BTU/Hr
  • MTBF:
    • 623,989 hours (without fiber module)
    • 389,062 hours (with 1 fiber module)
    • 347,577 hours (with 2 fiber modules)
    • MTBF Calculation model based on MIL-HDBK-217-FN2 @ 30 °C
Product Weight and Dimensions
  • Weight: 0.32 Kg x 0.7 lbs
  • Dimensions: 35.5 x 111 x 138 mm, 1.39 x 4.37 x 5.43 inches
Packaging
  • Shipping Weight: 0.47 Kg, 1.04 lbs
  • Shipping Dimensions: 170 x 260 x 70 mm, 6.69 x 10.24 x 2.76 inches
  • Contents Shipped:
    • Industrial Ethernet Switch with DIN Rail attachment
    • Terminal block
    • Installation guide
Standards and Certifications
  • Safety:
    • UL 60950-1
    • CSA C22.2 No. 60950-1
    • IEC 60950-1:2005+A1:2009 and
    • EN 60950-1:2006+A11:2009+A1:2010+A12:2011
    • CE Mark
    • UL508 ( Industrial )
  • EMC Emissions:
    • FCC 47 Part 15 Class A
    • ICES-0003
    • CISPR 22:2008/EN55022:2010 (Class A)
    • EN61000-6-4
  • EMC Immunity:
    • CISPR 24:2010/EN 55024:2010
    • IEC/EN 61000-4-2 (ESD) : Contact discharge +/- 4kV, Air Discharge +/- 8kV
    • IEC/EN 61000-4-3 (RS) : 80 MHz to 2.7 Ghz ; 10V/m, 800 MHz to 1000 MHz; 20V/m
    • IEC/EN 61000-4-4 (EFT) : DC power line +/- 2 kV, Data Line +/- 2kV
    • IEC/EN 61000-4-5 (Surge) : DC power line, Line/Line +/- 1kV, Line/Earth +/- 2kV, Data Line line/earth +/- 1kV
    • IEC/EN 61000-4-6 (CS) : 150kHz to 80 MHz; 10V
    • IEC/EN 61000-4-8 (Magnetic Field): 30 A/m
    • IEC/EN 61000-6-2 ( General Immunity in Industrial Environments )
  • Industrial Safety:
    • UL508 (Safety standard for Industrial Control Equipment )
    • CSA C22.2 No. 142
  • Hazardous Locations ( Hazloc ):
    • ANSI/ISA 12.12.01, Class I Division 2 Groups A-D ( formerly known as UL 1604 )
    • CSA C22.2 No. 213
    • ATEX Class I Zone 2, EN60079-0,15
  • Laser Safety:
    • EN 60825-1:2007
    • Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.
  • Environmental: Reach, RoHS and WEEE Compliant
  • Other:
    • ECCN: 5A991A
    • HTSUS Number: 8517.62.0050
    • 5 year warranty