Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Indicators:
- Power / TST: This green LED is turned on when power is applied to the media converter. Otherwise it is off. The LED will blink slowly when in Loopback test mode.
- Fiber link 1 / Receive activity (LK1): This green LED is operational only when power is applied. The LED is on when the 100Base-X link is on and flashes with a 50% duty cycle when data is received.
- Fiber link 2 on / Receive activity (LK2): This green LED is operational only when power is applied. The LED is on when the 100Base-X link is on and flashes with a 50% duty cycle when data is received.
Switches: On-Board: - Link Pass Through:
- Enabled (Default) - When the state of the receiver is changed on one of the 100Base-X interfaces it is reflected on the other 100Base-X fiber transmitter.
- If disabled, the 100Base-X fiber interfaces operate independently. Far-End Fault indication on the 100Base-FX fiber interface has no effect on the other interface.
- Far-End Fault (FEF):
- Enabled ( default ) - The media converter transmits the Far-End Fault Indication over the fiber connection whenever a receive failure is detected. The media converter continuously monitors the fiber connection and clears the Far-End Fault Indication condition when a valid signal is received.
- When Disabled, Far-End Fault Indications are not transmitted regardless of the condition of the receive signal on the 100Base-X fiber connection.
- Remote Loopback #1:
- The media converter can perform a loopback on the link #1 fiber interface.
- Disabled (Default - Up)
- Enabled - The 100Base-X receiver is looped to the 100Base-X transmitter. Link #2's fiber transmitter is taken off the interface
- Remote Loopback #2:
- The media converter can perform a loopback on the link #2 fiber interface.
- Disabled (Default - Up)
- Enabled - The 100Base-X receiver is looped to the 100Base-X transmitter. Link #1's fiber transmitter is taken off the interface.
Cables: - Fiber Optic Cable:
- Multimode: 62.5 / 125, 50/125, 85/125, 100/140 micron
- Single Mode: 9/125 micron (ITU-T 625)
Packet Transmission Characteristics: - Bit Error Rate (BER): <10 -12
Environmental Specifications: - Operating Temperature: 0 C to 50 C (32 F to 122 F)
- Storage Temperature: minimum range of -25 C to 70 C (-13 F to 158 F)
- Operating Humidity: 5% to 90% non-condensing
- Storage Humidity: 5% to 95% non-condensing
- Operating Altitude: Up to 3,048 meters (10,000 feet)
- Heat Output ( BTU/HR ): 11.9
- Maximum Power Consumption ( Watts ): 3.5
- MTBF (Hours)*: 489,076
Mechanical - Hot Swapping Card: - Edge Connecter: 32 pin DIN 41612 / IEC 60603-2 Type B/2 Male. Fist make, last break for ground and power
- Card insertion and removal: Captive thumb screws enable fast insertion and removal. Can be further tighten with a screwdriver.
- Product WeightWeight: 0.15 kg, 0.33 lbs
- PackagingShipping Weight: 0.33 kg, .73 lbs
- Shipping Dimensions: 203 x 38 x 152 mm, 8 x 1.5 x 6 inches
Regulatory Approvals: - Emissions:
- FCC Part 15 Class A, EN55022 Class A
- CISPR 22 Class A
- EN61000-3-2
- Immunity: EN55024
- Electrical Safety:
- Laser Safety:
- EN 60825-1:2007
- Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.
- Environmental: Reach, RoHS and WEEE Compliant
- Other:
- ECCN: 5A991A
- HTSUS Number: 8517.62.0050
- Perle Limited Lifetime Warranty