SMI-100-M1ST2D Transceiver/Media Converter

Perle’s advanced line of Managed Fast Ethernet Media Converters, transparently connects UTP ethernet copper to multimode or single mode fiber. While providing an economical means of extending your existing copper based network connection, these media converters are SNMP manageable to enable complete control and status viewing of your fiber links.

Perle Fast Ethernet Managed Media Converters come standard with extensive cost and time saving features.  In addition,  a lifetime warranty and free worldwide technical support make Perle's Managed Fast Ethernet Converters the smart choice for IT professionals.

Manufacturer Part Number
05071304
EAN/UPC
0734660713047,734660713047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Media Converter Module Indicators

  • Power / TST: This green LED is turned on when power is applied to the media converter. Otherwise it is off. The LED will blink when in Loopback test mode.
  • Fiber link on / Receive activity (LKF):
    • This green LED is operational only when power is applied.
    • The LED is on when the 100Base-FX link is on and flashes with a 50% duty cycle when data is received.
  • Copper link on / Receive activity (LKC):
    • This green LED is operational only when power is applied.
    • The LED is on when the 100Base-TX link is on and flashes with a 50% duty cycle when data is received.
Management Module Indicators / reset
  • Power:
    • Blinking green during startup cycle Steady green: module has power and is ready
    • Red : error
  • ALM: Red alarm indicator activated when an alert event occurs
  • LKC: Green indicator indicating an active Ethernet link. Blinking indicates RX and TX of data
  • 100/1000:
    • Green - 1000 Mbps link
    • Yellow - 100 Mbps link
    • Off - 10 Mbps or no Link
  • Reset button: Recessed pinhole button resets module
Connectors
  • 100Base-TX:
    • RJ45 connector, 2 pair CAT 5, EIA/TIA 568A/B or better cable
    • Magnetic Isolation - 1.5kv
  • Fiber Optic Cable:
    • Multimode: 62.5 / 125, 50/125, 85/125, 100/140 micron
    • Single Mode: 9/125 micron (ITU-T 625)
  • Management ethernet port:
    • 10/100/1000Base-T - RJ45
    • Auto- MDI/MDIX
  • Management console port:
    • RS232 Serial RJ45 - Cisco pinout for use with standard CAT5 "rolled cable" (crossover) 9600 to 115k bps 7/8 bits Odd,even, no parity 1/2 stop bits Hardware/software flow control DCD/DSR monitoring
Packet Transmission Characteristics
  • Bit Error Rate (BER): <10 -12
Switches: On-Board (If Auto/Switch strap is set to Switch)
  • Auto-Negotiation (802.3u):
    • Enabled (Default) - The media converter uses 802.3u Auto-negotiation on the 100Base-TX interface. It is set to advertise full duplex.
    • Disabled - The media converter sets the 100Base-TX port to full duplex.
  • Pause:
    • Pause should be enabled when all devices connected to the media converter support pause. Auto-Negotiation must be Enabled to use this feature.
    • Enabled (Default) - The Media converter will advertise Pause capability during Auto-Negotiation on the 100Base-TX interface.
    • Disabled - The Media converter will advertise that it does not have Pause capability during Auto-Negotiation on the 100Base-TX interface.
  • Link Pass Through:
    • Enabled (Default) - When the state of the receiver is changed on the 100Base-TX interface it is reflected on the 100Base-FX fiber transmitter. When the state of the receiver on the 100Base-FX interface is changed it is reflected on the 100Base-TX transmitter.
    • When a Far-End Fault Indication is received on the fiber interface the 100Base-TX transmitter is turned off. When the Far-End Fault Indication is cleared the transmitter is turned back on.
    • Disabled - The 100Base-TX and the 100Base-FX fiber interface operate independently. Far-End Fault indication on the 100Base-FX fiber interface has no effect on the 100Base-TX interface.
  • Far-End Fault (FEF):
    • Enabled (Default) - The media converter transmits the Far-End Fault Indication over the 100Base-FX fiber connection whenever a receive failure is detected on the 100Base-FX fiber connection. The media converter continuously monitors the100Base-X fiber connection and clears the Far-End Fault Indication condition when a valid signal is received.
    • Disabled - Far-End Fault Indications are not transmitted regardless of the condition of the receive signal on the 100Base-FX fiber connection.
  • Remote Loopback:
    • The media converter can perform a loopback on the 100Base-X fiber interface.
    • Disabled (Default - Up)
    • Enabled - The 100Base-X receiver is looped to the 100Base-X transmitter. The 100Base-TX transmitter is taken off the interface.
  • Auto-MDIX (Strap):
    • If Auto-Negotiation (802.3u) is enabled, the media converter uses the HP Auto-MDIX method for the 100Base-TX interface. If Auto-Negotiation (802.3u) is disabled the Media converter will use the RX Energy method on the 100Base-TX interface to set the port MDI or MDIX whichever is appropriate.
    • Enabled (Default) - Either a straight-through or crossover type cable can be used to connect the media converter to the device on the other end of the cable.
    • Disabled - If the partner device on the other end of the cable does not have the Auto-MDIX feature a specific cable, either a straight-through or crossover will be required to ensure that the media convertor's transmitter and the partner devices transmitter are connected to the others receiver. The Media Convertor's 100Base-TX port is configured as MDI with this switch setting.
  • Configuration Mode (Strap):
    • Auto (default) enable management module to overwrite hardware switch settings
    • Switch - Use onboard DIP switches
Power
  • Input Supply Voltage: ( 12 vDC Nominal )
  • Current: 0.33amps at12vdc
  • Power Consumption: 3.98watts
  • Power Connector: 5.5mm x 9.5mm x 2.1mm barrel socket
Power Adapter
  • Universal AC/DC Adapter: 100-240v AC, regulated DC adapter included
Environmental Specifications
  • Operating Temperature: 0 C to 50 C (32 F to 122 F)
  • Storage Temperature: minimum range of -25 C to 70 C (-13 F to 158 F)
  • Operating Humidity: 5% to 90% non-condensing
  • Storage Humidity: 5% to 95% non-condensing
  • Operating Altitude: Up to 3,048 meters (10,000 feet)
  • Heat Output
  • ( BTU/HR ): 13.6
  • MTBF (Hours)**:
    • 245,769 without power adaptor
    • 168,532 with power adaptor:
Mounting
  • Din Rail Kit: Optional
  • Rack Mount Kit: Optional
Product Weight and Dimensions
  • Weight: 0.722 kg
  • Dimentions: 175 x 145 x 23 mm
Packaging
  • Shipping Weight: 1.2 kg
  • Shipping Dimentions: 300 x 200 x 70 mm
Regulatory Approvals
  • Emissions:
    • FCC Part 15 Class B*, EN55022 Class B*
    • CISPR 22 Class B*
    • EN61000-3-2
  • Immunity: EN55024
  • Electrical Safety:
    • UL 60950-1
    • EN60950
    • CE
  • Laser Safety:
    • EN 60825-1:2007
    • Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.
  • Environmental: Reach, RoHS and WEEE Compliant
  • Other:
    • ECCN: 5A991A
    • HTSUS Number: 8517.62.0050
    • Perle Limited Lifetime Warranty