S-100-M1ST2U Transceiver/Media Converter

Perle's feature rich fast ethernet converter family transparently connects UTP copper to fiber. Our fast ethernet media converters provide an economical path to extend the distance of an existing network, the life of non-fiber based equipment, or the distance between two devices.

Network Administrators can rest assured with Perle's advanced features such as Auto-Negotiation, Auto-MDIX, Link Pass-Through, Far End Fault, and Pause which make the end to end link completely transparent. This allows for more efficient troubleshooting and less on-site maintenance. These cost and time saving features, along with a lifetime warranty and free worldwide technical support, make Perle's fast ethernet media converters the smart choice for IT professionals.

Manufacturer Part Number
05040814
EAN/UPC
0734660408141,734660408141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power:

  • Input Supply Voltage: 6 - 30 vDC, unregulated ( 12 vDC Nominal )
  • Current: 167 mA
  • Power Consumption: 2.0 watts
  • Power Connector: 5.5mm x 9.5mm x 2.1mm barrel socket
Power Adapter:
  • Universal AC/DC Adapter: 100-240v AC, regulated DC adapter included
  • IndicatorsPower / TST: This green LED is turned on when power is applied to the media converter. Otherwise it is off. The LED will blink when in Loopback test mode.
  • Fiber link on / Receive activity (LKF): This green LED is operational only when power is applied. The LED is on when the 100Base-FX link is on and flashes with a 50% duty cycle when data is received.
  • Copper link on / Receive activity (LKC): This green LED is operational only when power is applied. The LED is on when the 100Base-TX link is on and flashes with a 50% duty cycle when data is received.
Switches - accessible through a side opening in the chassis:
  • Auto-Negotiation (802.3u):Enabled (Default) - The media converter uses 802.3u Auto-negotiation on the 100Base-TX interface. It is set to advertise full duplex.
  • Disabled - The media converter sets the 100Base-TX port to full duplex.
  • Pause:Pause should be enabled when all devices connected to the media converter support pause. Auto-Negotiation must be Enabled to use this feature.
  • Enabled (Default) - The Media converter will advertise Pause capability during Auto-Negotiation on the 100Base-TX interface.
  • Disabled - The Media converter will advertise that it does not have Pause capability during Auto-Negotiation on the 100Base-TX interface.
  • Link Pass Through:Enabled (Default) - When the state of the receiver is changed on the 100Base-TX interface it is reflected on the 100Base-FX fiber transmitter. When the state of the receiver on the 100Base-FX interface is changed it is reflected on the 100Base-TX transmitter.
  • When a Far-End Fault Indication is received on the fiber interface the 100Base-TX transmitter is turned off. When the Far-End Fault Indication is cleared the transmitter is turned back on.
  • Disabled - The 100Base-TX and the 100Base-FX fiber interface operate independently. Far-End Fault indication on the 100Base-FX fiber interface has no effect on the 100Base-TX interface.
  • Far-End Fault (FEF):Enabled (Default) - The media converter transmits the Far-End Fault Indication over the 100Base-FX fiber connection whenever a receive failure is detected on the 100Base-FX fiber connection. The media converter continuously monitors the100Base-X fiber connection and clears the Far-End Fault Indication condition when a valid signal is received.
  • Disabled - Far-End Fault Indications are not transmitted regardless of the condition of the receive signal on the 100Base-FX fiber connection.
  • Remote Loopback:The media converter can perform a loopback on the 100Base-X fiber interface.
  • Disabled (Default - Up)
  • Enabled - The 100Base-X receiver is looped to the 100Base-X transmitter. The 100Base-TX transmitter is taken off the interface.
  • Auto-MDIX
  • (Internal Strap):If Auto-Negotiation (802.3u) is enabled, the media converter uses the HP Auto-MDIX method for the 100Base-TX interface. If Auto-Negotiation (802.3u) is disabled the Media converter will use the RX Energy method on the 100Base-TX interface to set the port MDI or MDIX whichever is appropriate.
  • Enabled (Default) - Either a straight-through or crossover type cable can be used to connect the media converter to the device on the other end of the cable.
  • Disabled - If the partner device on the other end of the cable does not have the Auto-MDIX feature a specific cable, either a straight-through or crossover will be required to ensure that the media convertor's transmitter and the partner devices transmitter are connected to the others receiver. The Media Convertor's 100Base-TX port is configured as MDI with this switch setting.
Cables:
  • 100Base-TX: RJ45 connector, 2 pair CAT 5, EIA/TIA 568A/B or better cable
  • Magnetic Isolation: 1.5kv
  • Fiber Optic Cable: Multimode: 62.5 / 125, 50/125, 85/125, 100/140 micron
  • Single Mode: 9/125 micron (ITu-T 625)
Packet Transmission Characteristics
  • Bit Error Rate (BER): <10 -12
Environmental Specifications:
  • Operating Temperature: 0 C to 50 C (32 F to 122 F)
  • Storage Temperature: minimum range of -25 C to 70 C (-13 F to 158 F)
  • Operating Humidity: 5% to 90% non-condensing
  • Storage Humidity: 5% to 95% non-condensing
  • Operating Altitude: Up to 3,048 meters (10,000 feet)
  • Heat Output
  • ( BTU/HR ): 6.8
  • MTBF (Hours)**: Without power adaptor: 595,000
  • With power adaptor: 333,000
Mounting:
  • Din Rail Kit: Optional
  • Rack Mount Kit: Optional
Product Weight and Dimensions:
  • Weight: 0.3 kg, 0.66 lbs
  • Dimentions: 120 x 80 x 26 mm, 4.7 x 3.1 x 1.0 inches
Packaging:
  • Shipping Weight: 0.55 kg, 1.2 lbs
  • Shipping Dimentions: 170 x 280 x 70 mm, 6.7 x 10.2 x 2.8 inches
Regulatory Approvals:
  • Emissions: FCC Part 15 Class B*, EN55022 Class B*
  • CISPR 22 Class B*
  • EN61000-3-2
  • Immunity: EN55024
  • Electrical Safety:
    • UL 60950-1
    • EN60950
    • CE
  • Laser Safety:
    • EN 60825-1:2007
    • Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.
  • Environmental: Reach, RoHS and WEEE Compliant
  • Other:
    • ECCN: 5A991A
    • HTSUS Number: 8517.62.0050
    • Perle Limited Lifetime Warranty