RocketU 1144D HBA

  • PCI-E 2.0 x4
  • 4x Dedicated 5Gb/s USB 3.0 ports
  • Designed for industry standard USB devices
  • Supports Windows 7, 8, 8.1, 10 / Windows Server 2008, 2012, and Mac OS X 10.9 & later
HighPoint RocketU 1144D 4-Dedicated 5Gb/s USB 3.0 Ports!
 

The RocketU 1144D is our fastest USB 3.0 HBA! This 4th generation USB 3.0 PCIe 2.0 x4 controller card sports four independent USB 3.0 which are powered by dedicated 5Gb/s controllers and UAS technology.

The RocketU 1144D is optimized for USB 3.0 storage devices and peripherals, and is well suited for a wide-range of applications including portable/removable storage, storage expansion, personal media libraries, and backup solutions.

Type A USB Connectors for Maximum Compatibility
 
The RocketU 1144D utilizes USB Type-A connectors for maximum compatibility with all industry-standard USB 2.0 and 3.0 peripherals including printers and scanners, storage, card readers and interface devices.

Unleash the Performance Potential of USB Storage

Unlike conventional USB cards that are best used as simple device hubs, RocketU HBA's are uniquely suited for high-speed USB 3.0 storage configurations. With dedicated 5Gb/s per-port performance, also ideal for a variety of external storage configurations including multi-drive bays, RAID enclosures, and external SSD's.

Unleashing the Next-Level of USB 3.0 Performance!      

UAS (USB Attached SCSI) is a computer protocol that is used to transfer data to and from USB storage devices such as hard drives, solid state drives (SSDs) and thumb/flash drives. UAS is dependent on the USB protocol, and utilizes the standard SCSI command set. UAS combined with HighPoint's revolutionary per-port performance architecture, boosts transfer performance to new levels!

UAS offers maximized bandwidth utilization, and can handle multiple data transfer requests simultaneously, unlike the slower queue system of BOT (Bulk Only Transport), which only provides single-task commands – each task must complete before the next begins. As a result, USB 3.0 connections working in UASP mode result in higher transfer speeds and lower CPU utilization. UAS clears data queues faster, which results in smoother-operating PC's.

Manufacturer Part Number
RU1144D
EAN/UPC
0643653114481,643653114481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RocketStor 1144D Technical Specifications
Port: Four USB 3.0 Type-A Ports
Transfer Rate: 5Gb/s per port
Host Interface: PCIe 2.0 x4
Operating System: Windows, Linux, Mac OS X
Dimensions: 3.78" L x 3.74" W x0.06" H
Warranty:
Limited Warranty Period (parts): 1 Year
Limited Warranty Period (Labor): 1 Year
Return For Repair or Replacement Only
Kit Contents:
1x RocketU 1144D HBA
1x Quick Installation Guide
Dimensions: 7.76" L x 6.81" W x 1.18" H
Weight: 0.46 lbs
UPC Code: 643653114481