RocketStor 6414S 4-Bay SAS/SATA Storage Tower Enclosure

Key Features

  • Robust, external 4-Bay 6Gb/s SAS/SATAStorage Tower Enclosure
  • Each Hot-Swap Drive Tray supports 2.5”/3.5” SAS/SATA HDD/SSD up to 8TB in size
  • Designed for use with RocketRAID series PCIe Hardware and Value RAID 6Gb/s SAS and SATA HBA’s.
  • Mac and PC compatible
Robust, High-Quality 6Gb/s Mini-SAS 4-Bay Tower Enclosure

The RocketStor 6414S is a stylish, high-quality storage tower enclosure that features an external 6Gb/s Mini-SAS port and four removable hot-swap bays which support any 2.5” or 3.5” SATA Hard Drive or SSD of your choice. Customers have the freedom to use their choice of RocketRAID host adapter and storage device; SATA SSD’s for performance or large hard disks for maximum capacity, from all major drive brands including HGST, Seagate, Toshiba and WDC.

The enclosure features built in LED’s and an audible alarm that quickly notify administrators in the case of hardware failure or environmental warning such as power loss or overheating.

Robust, Portable Enclosure Design

The stylish, high-quality brushed aluminum chassis features smart and quiet cooling fans, an efficient internal power supply, and a compact form-factor that is ideal for portable applications. The external 6Gb/s Mini-SAS port and four removable hot-swap bays support any 2.5” or 3.5” Enterprise / NAS class SATA / SAS Hard Drive or SSD.

Ideal Storage Unit for RocketRAID Series External 6Gb/s SAS & SATA HBA’s

One or more RocketStor 6414S’s can be paired with HighPoint external RocketRAID series 6Gb/s SAS or SATA HBA, and tailored to provide reliable, high-performance RAID storage for a wide range of professional applications.

Industry’s Most Affordable Hardware RAID Solutions: Up to two RocketStor 6414S tower enclosures can be paired with RocketRAID 4522 (SAS/SATA) and RocketRAID 3622 (SATA) hardware RAID HBA’s.

High-Performance Turbo RAID Solutions: The RocketStor 6424S tower enclosure can be paired with RocketRAID 2722 or 2711 in order to create reliable, high-performance RAID 0 and 5 configurations.

Affordable, Reliable RAID 5 Storage Solution: The RocketStor 6424S can be paired with the RocketRAID 644LS and SATA hard drives for entry-level server applications that demand RAID 5 redundancy. 

Comprehensive RAID & Storage Controller Support

The RocketStor 6414S is the perfect storage companion for RocketStor 6300 Series Thunderbolt 2 Storage adapters and RocketRAID series external 6Gb/s SAS and SATA RAID HBA’s. 

Manufacturer Part Number
RS6414S
EAN/UPC
0643653641413,643653641413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Port Technology: 6Gb/s Mini-SAS
Port Type: 1x External Mini-SAS (SFF-8088)
Max.Capacity: Up to 32 TB
Number Of Drives: Up to 4
Drive Interface: SAS/SATA
Drive Form Factor: 3.5" & 2.5"
Supported RocketRAID HBA’s: RocketStor 6328, 6328L, 6324L / RocketRAID 4522, 3622, 2744, 2782, 2722, 2711, 644LS
Material: Brushed Aluminum Housing
Dimension : 8.66"(H) x 5.31"(W) x 8.67"(D)
Weight: 9.92 lbs.
Certification: CE, FCC, RoHS
UPC: 643653641413
Limited Warranty: Limited Warranty Period (parts): 1Year
Limited Warranty Period (Labor): 1 Year
Return For Repair or Replacement Only

Storage Monitoring Suite

Alarm Buzzer: Yes
Enclosure LED’s: Power, Present and Active LED indicator

Operating Environment

Temperature: Operating: 5°C - 45°C
Non-operating: -40°C - 65°C
Relative Humidity: Operating: 8% - 90% RH (Non-condensing)
Non-operating: 5% - 95% RH (Non-condensing) 

Accessories

RocketStor TRAY-T - Removable hot-swap drive tray

Kit Contents

Kit Contents:

  • 1x RocketStor 6414S Tower Enclosure
  • 4x Drive Trays
  • 2x Sets of Mounting Screws for SSD and HDD
  • 1x Mini-SAS Cable
  • 1x UL Power Cord
  • 1x Quick Installation Guide