RocketStor 6414VS Value RAID Class 4-Bay Storage Tower Enclosure

Key Features

  • Simple, Secure Mini-SAS Connectivity delivers up to 50% performance boost over Port Multiplier RAID 5 Solutions
  • Supports RAID 0, 1, 5, 10 & JBOD
  • Enables storage Capacity Expansion and Changing RAID protection modes on the-fly for both PC & Mac
  • User Friendly Storage Management Suite
  • Includes Enterprise Class 3-Year Product Warranty Coverage

The RocketStor 6414VS is an affordable RAID 5 Storage Solution designed for PC and Mac platforms, that delivers faster transfer performance and superior reliability over Port-Multiplier based Storage solutions, and includes our 3- Year Enterprise-class Warranty Coverage.

The RocketStor 6414VS features a robust 4-Bay Tower enclosure, RocketRAID 644LS PCIe 6Gb/s SATA RAID adapter, a comprehensive user friendly RAID Management Interface, and industry leading Value RAID technology.

Robust & Versatile Tower Enclosure

The stylish, brushed aluminum chassis features an external 6Gb/s Mini-SAS port and four removable hot-swap bays , which support any 2.5" or 3.5" SATA Hard Drive or SSD of your choice. Customers have the freedom to use their choice of SATA SSD’s for performance or large hard disks for maximum capacity, from all major drive brands including HGST, Seagate, Toshiba and WDC. Built in LED’s and audible alarms are provided to quickly notify the administrator in the case of hardware failure or environmental warning such as power loss or overheating.

Simple Cabling Solution delivers Dedicated 6Gb/s Bandwidth for each device!

The RocketStor 6414VS is designed to replace Port Multiplier Storage Solutions. It offers comparable pricing and a 50% performance gain compared to Port-Multiplier based RAID 5 Storage solutions.

SATA port-multipliers are unidirectional splitting devices – the total available transfer bandwidth is limited to that of a single SATA port. This design places severe limitations on SATA 6Gb/s Hard Drive performance. In addition, Port-Multiplier solutions rely on industry-standard eSATA connectivity, which was designed for 3Gb/s transfer speeds; this further limits the performance potential of modern 6Gb/s SATA devices, and is potentially less secure for sustained data transfer between such devices.

The RocketStor’s 6414VS does not sacrifice performance or affordability for convenience. The superior point-to-point Mini-SAS architecture eliminates the performance bottleneck of port-multiplier solutions, while providing simple and secure storage connectivity.

Mini-SAS connectivity delivers dedicated 6Gb/s bandwidth for each SATA channel, which ensures each SATA SSD or hard drive can deliver maximum performance. Each Mini-SAS port can directly support up to 4 individual SATA drives – the simplified 4-into-1 cabling design is ideal for small form-factor computing platforms and portable applications. 

Manufacturer Part Number
RS6414VS
EAN/UPC
0643653641444,643653641444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Port Technology: 6Gb/s Mini-SAS
Port Type: 1x External Mini-SAS (SFF-8088)
RAID Level : 0, 1, 5, 10 and JBOD
Max.Capacity: Up to 32 TB
Number Of Drives: Up to 4
Drive Interface: SATA
Drive Form Factor: 3.5" & 2.5"
Material: Brushed Aluminum Housing
Dimension : 8.66"(H) x 5.31"(W) x 8.67"(D)
Weight: 10.37 lbs.
Certification: CE, FCC, RoHS
UPC: 643653641444
Limited Warranty:
  • Limited Warranty Period (parts): 3 Years
  • Limited Warranty Period (Labor): 3 Years 
  • Return For Repair or Replacement Only 
Advanced RAID Feature:
  • Flash ROM for Upgradeable Firmware
  • Storage Health Inspector
  • Redundant RAID Configurations 
  • BIOS PnP (plug and play) and BBS (BIOS boot specification) support
  • Bootable RAID Array
  • EFI Boot for Mac Platform
  • Multiple RAID Partitions supported
  • Multiple RAID Adapters supported
  • Online Array Roaming
  • Online RAID Level Migration (ORLM)
  • Online Capacity Expantion (OCE)
  • RAID Initialization Background / Foreground / Quick
  • Global Hot Spare Disk support
  • Automatic and configurable RAID Rebuilding Priority
  • Disk Format compatible: 512, 512e, 4Kn 
  • Larger than 2 TB Drive and RAID Array support

RAID Monitoring and Management Suite

RAID Management Suite: BIOS/Firmware configuration tool, Browser-Based management tool,
CLI (Command Line Interface) scriptable configuration tool, API package
SMTP: Email Alert Notification
Alarm Buzzer: Yes
Enclosure LED’s: Power, Present and Active LED indicator
Operating System Support: Window server 2008 and Window 7 and later
Linux: RedHat Enterprise, Open SuSE, Fedora Core, Debian, Ubuntu / Linux Driver embedded into Kernel 3.9.4 and later
Driver embedded into FreeBSD 9.0 and later
Mac OS X 10.6 and later (Driver embedded into Mac OS X 10.9 and later)

Operating Environment

Temperature: Operating: 5°C – 45°C
Non-Operating: -40°C – 65°C
Relative Humidity: Operating: 8% – 90% RH (Non-Condensing)
Non-Operating: 5% – 95% RH (Non-Condensing) 

Accessories

RocketStor TRAY-T - Removable hot-swap drive tray

RocketStor 6414S - 4-Bay Mini-SAS Tower Storage Enclosure

Kit Contents

Kit Contents:
  • 1x RocketStor 6414VS enclosure
  • 1x RocketRAID 644LS
  • 4x Drive Trays
  • 2 Sets of Mounting Screws for SSD and HDD (18 Screws per Set)
  • 1x Mini-SAS Cable
  • 1x UL Power Cord
  • 1x Quick Installation Guide