RocketStor 6414TS Turbo RAID Class 4-Bay Storage Tower Enclosure

Key Features

  • PCIe 2.0 x8 RAID Controller Card optimizes SAS/SATA 6Gb/s SSD & HDD storage performance
  • Supports RAID 0, 1, 5, 10, JBOD
  • Supports up to four 8TB SAS/SATA HDD via Hot-Swappable drive bays, and up to 32TB of storage capacity
  • Enables Storage Capacity Expansion and Changing RAID protection modes on the-fly for both PC and Mac
  • Configurable, Advanced RAID Feature optimize RAID efficiency for various storage applications
  • Includes Enterprise Class 3-Year Product Warranty Coverage

The RocketStor 6414TS is a high-performance RAID solution designed for Mac and PC Platforms, and is ideal for applications that require reliable, high-performance RAID storage.

The RocketStor 6414TS solution features a robust 4-Bay Tower enclosure, RocketRAID 2711 PCIe x8 6Gb/s SAS/SATA RAID adapter, a comprehensive user friendly RAID Management Interface, and industry leading Turbo RAID technology.

Robust & Versatile Tower Enclosure

The stylish, high-quality brushed aluminum chassis features smart and quiet cooling fans, an efficient internal power supply, and a compact form-factor that is ideal for portable applications. The external 6Gb/s Mini-SAS port and four removable hot-swap bays support any 2.5" or 3.5" Enterprise /NAS class SATA / SAS Hard Drive or SSD.

Customers have the freedom to use their choice of SAS or SATA storage device; SSD's for performance or large hard disks for maximum capacity, from all major drive brands including HGST, Seagate, Toshiba and WDC.

Built in LED's and audible alarms are provided to quickly notify the administrator in the case of hardware failure or environmental warning such as power loss or overheating. 

User-Friendly Management Suite

HighPoint's user friendly RAID Storage Management Suite is available for all major operating systems and includes BIOS-level management, a Web-based RAID interface, and optional of CLI packages for Linux and FreeBSD platforms.

The intuitive Web-based interface, known simply as the "WebGUI", works with any modern browser, and allows administrators of any skill level to quickly and easily monitor, maintain, and configure RAID arrays and individual storage devices.

Complete Turnkey RAID Storage Solution

RocketStor Turbo RAID Class Tower enclosures are complete turnkey solutions - just add drives and you are ready to go. Each retail kit includes an external 4-Bay tower enclosure, PCIe 2.0 6Gb/s SAS or SATA RAID HBA, and installation kit with all necessary cabling. 

Manufacturer Part Number
RS6414TS
EAN/UPC
0643653641437,643653641437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature Specifications

Port Technology: 6Gb/s Mini-SAS
Port Type: 1x External Mini-SAS (SFF-8088)
RAID Level : 0, 1, 5, 6, 10 and JBOD (RAID 6 support limited to PC platforms)
Max.Capacity: Up to 32 TB
Number Of Drives: Up to 4
Drive Interface: SAS, SATA
Drive Form Factor: 3.5" & 2.5"
Material: Brushed Aluminum Housing
Dimension : 8.66"(H) x 5.31"(W) x 8.67"(D)
Weight: 10.49 lbs
Certification: CE, FCC, RoHS
UPC: 643653641437
Limited Warranty:

  • Limited Warranty Period (parts): 3 Years
  • Limited Warranty Period (Labor): 3 Years 
  • Return For Repair or Replacement Only 
Advanced RAID Feature:
  • Flash ROM for Upgradeable Firmware
  • DV Mode Technology
  • Redundant RAID Configurations 
  • BIOS PnP (plug and play) and BBS (BIOS boot specification) support
  • Bootable RAID Array
  • EFI Boot for Mac Platform
  • Multiple RAID Partitions supported
  • Pass-through support for SAS Tape and Tape Devices
  • SATA and SAS connectivity support: Direct Attached, SAS Expander and Port Multiplier
  • Online Array Roaming
  • Online RAID Level Migration (ORLM)
  • Online Capacity Expantion (OCE)
  • RAID Initialization Background / Foreground / Quick
  • Global Hot Spare Disk support
  • Automatic and configurable RAID Rebuilding Priority
  • Disk Format compatible: 512, 512e, 4Kn 
  • Larger than 2 TB Drive and RAID Array support

RAID Monitoring and Management Suite

RAID Management Suite: BIOS/Firmware configuration tool, Browser-Based management tool,
CLI (Command Line Interface) scriptable configuration tool, API package
SMTP: Email Alert Notification
Alarm Buzzer: Yes
Enclosure LED's: Power, Present and Active LED indicator
Operating System Support: Window server 2008 and Window 7 and later
Linux: RedHat Enterprise, Open SuSE, Fedora Core, Debian, Ubuntu / Linux Driver embedded into Kernel 3.9.4 and later
Driver embedded into FreeBSD 9.0 and later
Mac OS X 10.6 and later (Driver embedded into Mac OS X 10.9 and later)

Operating Environment

Temperature: Operating: 5°C - 45°C
Non-operating: -40°C - 65°C
Relative Humidity: Operating: 8% - 90% RH (Non-condensing)
Non-operating: 5% - 95% RH (Non-condensing) 

Accessories

RocketStor TRAY-T - Removable hot-swap drive tray
RocketStor 6414S - 4-Bay Mini-SAS Tower Storage Enclosure

Kit Contents

Kit Contents:
  • 1x RocketStor 6414TS Tower Enclosure
  • 1x RocketRAID 2711
  • 4x Drive Trays
  • 2x Sets of Mounting Screws for SSD and HDD (18 Screws per Set)
  • 1x Mini-SAS Cable
  • 1x UL Power Cord
  • 1x Quick Installation Guide