TITAN-EX High Power AC1900 Wi-Fi Range Extender

EXTEND THE RANGE OF ANY WI-FI ROUTER BY UP TO 14,000 SQ FT

The TITAN-EX is the most powerful Range Extender available. Built with a 1GHz Dual Core Processor, 14 high power amplifiers, and 4 high gain antennas, the TITAN-EX delivers superior Wi-Fi performance and up to 14,000 sq ft of coverage. It is built to provide unmatched coverage, speed, and reliability for the busiest networks with many connected devices. Blazing-fast AC1900 Wi-Fi technology provides up to 1900Mbps of Wi-Fi speed, making slow downloads and video buffering a thing of the past. With 4 Antenna-Rx Technology, the TITAN-EX provides stable and strong connections for all of your devices. Extend your network with the TITAN-EX to go further, move faster and do more.

Manufacturer Part Number
RE1900A
EAN/UPC
0850535006141,850535006141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4/5GHz Simultaneous
Wireless Speed:

  • 2.4GHz: 600Mbps
  • 5GHz: 1300Mbps
Amplifiers:
  • 3 x 2.4GHz Amplifiers
  • 3 x 5GHz Amplifiers
  • 8 x Low Noise Amplifiers
Processor: 1GHz Dual-Core Processor
Memory: 128MB DDR3
Wireless Coverage Control: 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)
Antennas: 4 x Detachable High Gain 5dBi Dual Band Antennas
Ports:
  • 5 x RJ-45 10/100/1000M LAN Ports (Local Ports)
  • 1 x USB 3.0 Port for USB Storage
  • 1 x USB 2.0 Port for USB Storage
Power Adapter Rating: Switching Adapter, Input: 100-240v, Output: 12v, 2.5A
Mounting: Wall or Desktop
Warranty: 1 Year
Setup Requirements:
  • Broadband Internet modem with Ethernet Port
  • Computer with wired or wireless network adapter
Package Contents:
  • TITAN-EX High Power AC1900 Wi-Fi Range Extender
  • 4 x Detachable High Gain Dual Band Antennas
  • Power Adapter (100-240v)
  • Setup Guide
  • CD: User's Guide & Installation Video