40" 478 Series Hospitality Display HG40ND478SF

Enhance guest room ambience with advanced hospitality displays

Chic and functional Samsung HD470 Series SMART Hospitality Displays elevate the guest experience with enjoyable and customized in-room viewing. With Samsung’s enhanced content management solution, LYNK™ REACH 3.1, featuring an improved UI that is specifically designed for the hospitality industry using coaxial infrastructure, you can boost branding while increasing accessibility to key hotel information and menus. LYNK™ REACH also enables remote management of in-room TVs and provides a customizable user interface (UI) and various content to enhance guest convenience.

Simplify display and content management on an existing infrastructure with LYNK REACH 3.1

Enable easy content management using an existing coaxial-based infrastructure with LYNK REACH 3.1, especially for hoteliers who prioritize cost-efficiency. LYNK REACH is a content management solution that helps hospitality properties manage and deploy content on hotel guestroom TVs. The solution makes it easy to create a highly customizable content management interface that provides useful information about the local area and an extensive suite of entertainment offerings. And, with the newly upgraded 3.1 version of LYNK REACH, both guests and hoteliers will experience enhanced usability.

Provide guests with an enhanced, user-friendly UI for greater convenience

Deliver a richer in-room guest experience with LYNK REACH 3.1, which features an enhanced UI design. Hotel managers can choose from a wide variety of UI templates when creating room-specific content so they can deliver a differentiated in-room experience. Using the Content Authoring tool supported by the enhanced UI, content development is simpler and easier.

Treat guests with a customized, cost-efficient Home Menu

Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology

Provide a safe and cost-effective alternative to traditional hardware-based content protection systems using Samsung LYNK DRM technology. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Manufacturer Part Number
HG40ND478SFXZA
EAN/UPC
0887276119670,887276119670
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature

  • ConnectShare™ (USB 2.0)

    Yes

  • OSD Language

    English, Spanish, French

  • Digital Clean View

    Yes

  • Caption (Subtitle)

    Yes

  • Picture-In-Picture

    Yes

  • Auto Channel Search

    Yes

  • Auto Power Off

    Yes

  • EPG

    Yes

  • Game Mode

    Yes

Hospitality Feature

  • Samsung LYNK™ REACH

    Yes

  • Samsung LYNK™ REACH Server Compatibility

    Yes

  • Samsung LYNK™ SINC Compatibility

    No

  • H.Browser Compatibility

    No

  • Hospitality Plug&Play (Easy Set-up)

    Yes

  • RJ12/IR Pass Through

    Yes

  • Power On Mode

    Yes

  • USB Cloning

    Yes

  • Hotel Channel List

    Yes

  • Logo Display with Time Out Setting (BMP/Movie)

    Yes

  • Welcome Message

    Yes

  • Music Mode (Input: PC/AV/Component/HDMI)

    Yes

  • Music Mode Backlight on/off

    Yes

  • Auto Source Mode

    Yes

  • Energy Saving Mode (BLU Control)

    Yes

  • External Clock Compatibility

    No

  • External Clock Dimming Control

    No

  • Software Clock

    Yes

  • My Channel

    No

  • On/Off Timer (Schedule)

    Yes

  • Security Mode

    Yes

  • Pro:Idiom

    Yes

  • bLAN

    Yes

  • Smoovie Compatibility

    Yes

  • Soundbar Compatibility

    Yes

  • Samsung LYNK™ DRM

    Yes

  • Mixed Channel List (ATSC, DVB-T/T2/C/S2, Analog)

    Yes

System

  • DTV Tuner Built-in

    ASTC / Clear QAM

  • Analog Tuner

    Yes

Design

  • Stand Type

    Square

  • Swivel (Left/Right)

    90 / 90

Weight

  • Set Weight with Stand

    9.75 kg

  • Set Weight without Stand

    6.81 kg

Power

  • Power Consumption (Stand-by)

    1 W