Note:
ACR (Minimum at 100 m) : 13.3 dB at 100 MHz
Attenuation (Minimum at 100 m) : 22.0 dB at 100 MHz; 32.4 dB at 200 MHz
Cable Type : 4-pair UTP
Capacitance Unbalance (Maximum) : 14 pF/ft. Nominal
Characteristic Impedance : 100 ± 15 ohms
Conductor : 24 AWG, solid, bare copper
Conductor Resistance : 28.6 ohm/1000 ft., maximum 5%
Delay Skew (Maximum) : 11 ns/100 m
Diameter (Nominal) : Outside: 0.2" (0.5 cm)
EL-FEXT (Minimum at 100 m) : 23.8 dB at 100 MHz; 17.7 dB at 200 MHz
Jacket Thickness : 0.022" (0.05 cm)
Insulation : Pair: PE
NEXT (Minimum at 100 m) : 35.3 dB at 100 MHz; 30.8 at 200 MHz
PS-ACR (Minimum at 100 m) : 10.3 dB at 100 MHz
PS-ELFEXT (Minimum at 100 m) : 20.8 dB at 100 MHz; 14.7 dB at 200 MHz
PS-NEXT (Minimum at 100 m) : 32.3 dB at 100 MHz; 27.8 dB at 200 MHz
Return Loss : 20.1 dB at 100 MHz; 18.0 dB at 200 MHz
Temperature : Installation: +32 to +140° F (0 to +60° C); Operating: -4 to +140° F (-20 to +60° C)
Velocity of Propagation (Minimum) : 71%