Gigabit PoE+ PSE Media Converter

  • Acts as power sourcing equipment (PSE) on the copper side to provide up to 30 watts of power.
  • Smart, plug-and-play installation. Add devices to your network without any reconfiguration.
  • The copper port supports full-duplex, auto-MDI/MDI-X, and auto-negotiation.
  • Link Loss Forwarding provides instant notification of fiber segment link problems.
  • Compatible with 802.3 aF/at standard PoE devices

Transparently connect fiber to copper to power PoE+ devices at the edge of your network. Use the Converter to connect PoE+ devices such as PTZ (pan, tilt, zoom) cameras, 802.11n access points, VoIP phones, and more that require up to 30 watts of power. The Converter acts as a Power Sourcing Equipment (PSE) to push data and power over copper cable to the remote, Powered Devices (PDs).

The Media Converter features one autosensing 10/100/1000-BASE-T UTP port plus an SFP port that can be used for multimode and single-mode 1000BASE-X fiber connections. It is powered via an external AC adapter, which delivers 47~57 input power voltage.

The Converter features advanced functions such as auto-negotiation, Auto-MDIX, Link Lost Forwarding, and Link Fault Pass-Through for easy system management and troubleshooting. LEDs indicate Converter activity.

Manufacturer Part Number
LPS535A-SFP
EAN/UPC
0822088110521,822088110521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals : FCC Class A, CE

Environmental :

  • Temperature: Operating: 32 to 113° F (0 to 45° C); Storage: -4 to 185° F (-20 to +85° C);
  • Humidity: 10 to 90% relative, non-condensing
Controls : (1) DIP switch: ON: LLP/LFP enable; OFF: LLF/LFP disable

Connectors : (1) DIP switch: ON: LLP/LFP enable; OFF: LLF/LFP disable

Indicators :
  • Power LED: ON when DC power is connected
  • SFP Link/Act LED: ON when there is activity on the SFP link
  • PSE: ON when a Powered Device (PD) is connected
  • 100M/ACT: ON when port is running at 100M speed and activity
  • 1000M/ACT: OFF when port is running at 1000M speed and activity
Standards :
  • IEEE 802.3 10BASE-T; IEEE 802.3u 100BASE-TX;
  • IEEE 802.3ab 1000BASE-T:
  • IEEE 802.3z 1000BASE-SX/LX:
  • IEEE 802.3at PoE+
Power :
  • Input: 100-240 VAC, 50-60 Hz, 0.8 A max.
  • Output: 48 VDC, 0.8 A
  • Consumption: 33 Watts maximum
  • PoE+ output: 802.3at, up to 30 W
Dimensions : 0.9"H x 2.9"W x 4"D (2.2 x 7.4 x 10.2 cm)

Weight : 0.53 lb. (0.24 kg)