Neutron EWS650AP Wireless Access Point

EnGenius Neutron EWS650AP 11ac Outdoor AP is a high-powered Dual-Band Outdoor Managed Wireless AP with expanded capacity and fast 11ac wireless speeds to 867Mbps on 5GHz and to 300Mbps on the 2.4GHz band. It can function as a stand-alone Access Point or part of a scalable Neutron WLAN Management Solution. The AP features a high transmit RF power of 27dBm on 2.4 GHz and 26dBm on the 5GHz frequency band, for greater wireless coverage outdoors.

Wireless LAN Management with ezMaster™
Neutron Managed Access Points can be deployed as a standalone wireless AP or part of a scalable Neutron Wireless Network Management Solution and managed via a WLAN Controller Switch or centrally managed via ezMaster Network Management Software. Together with Neutron Switches and Access Points, ezMaster is a flexible, highly scalable solution offering centralized network management with rich reporting and analytics, business-class features and no AP licensing or annual subscription fees.

Simplified Configuration
With the EnGenius ezMaster Network Management Software, Neutron APs are quickly auto-discovered and provisioned. Once your APs are connected to the ezMaster server, they are automatically synched to existing project groups, saving you significant time and trouble. One-click individual or bulk configurations and upgrades save even more time.

Flexible Power Options with Power-over-Ethernet Support
Since the EWS650AP is designed for discrete ceiling placement, where power outlets may be scarce, it supports Power-over-Ethernet (PoE), allowing the AP to be powered through a connected Ethernet cable to a PoE 802.3at-capable Switch, with the EnGenius Gigabit PoE Injector (EPE-4818G) or operate as a stand-alone AP powered via the included adapter.

High-Speed Performance for Today’s Demanding Applications

Outdoor 11ac wireless speeds to 867Mbps on 5 GHz & speeds to 300Mbps on the 2.4 GHz band support demanding, high bandwidth applications for multiple users.

Achieve a Lower Total Cost of Ownership (TCO) per Deployment

Enjoy NO AP licensing fees, annual subscriptions or tech support charges; you’ll save a tremendous amount of time and cost in network management.

Operate as a Stand-alone AP or Part of a Scalable WLAN Management Solution

Deploy as a standalone AP for or as a part of a scalable Neutron WLAN Solution managed via a WLAN Controller Switch or centrally managed via ezMaster software.

Unlimited Flexibility and Scalability

Scale your network as your needs grow, manage a few or over 1,000 Neutron devices on networks in different locations and 10 - 10,000 concurrent users with or without an on-site controller.

Implement as a Cloud-based, Remote or Locally Managed Platform

EzMaster’s flexible deployment options offer greater manageability regardless of network size, location, infrastructure, scale and ISP.

Visibly Rich Reporting and Analytics

EzMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.

Captive Portal - Corporate Branded, Regulated, Secure Internet Access for Customers

Ideal for retail stores, coffee shops, hotels and other organizations that offer Internet access to customers.

Manufacturer Part Number
EWS650AP
EAN/UPC
0655216007741,655216007741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standard
IEEE 802.11b/g/n on 2.4 GHz
IEEE 802.11a/n/ac on 5 GHz
IEEE 802.3at

Antenna
5 dBi Internal Omni-Directional Antennas
    
Physical Interface
2 x 10/100/1000 Gigabit Ethernet Ports

  • LAN1: Supports 802.3at PoE Input
  • LAN2: Data Pass Through

1 x Reset Button
1 x Power Connector

Physical Security
Kensington Security Slot

LED Indicators
1 x Power
1 x WLAN (Wireless Connection)
1 x LAN    

Power Source
External Power Adapter on PoE injector
DC IN, 48 V/0.8A
IEEE 802.3at Compliant Source
Active Ethernet (PoE)

Mounting
Wall Mount
Pole Mount

Memory Capacity
Memory: 128 MB
Flash Memory 16 MB

Wireless & Radio Specifications
Dual Band

Operation Modes
Access Point

Peak Power
Up to 23W

Transmit Power
Up to 27 dBi on 2.4 GHz
Up to 26 dBi on 5 GHz
Max transmit power is limited by regulatory power

Radio Chains/Spatial Streams
2x2:2

Supported Data Rates (Mbps)
2.4 GHz: Max 300
5 GHz: Max 867
802.11b: 1, 2, 5.5, 11
802.11g: 6, 9, 12, 18, 24, 36, 48, 54
802.11n: 6.5 to 300 (MCS0 to MCS15)
802.11ac: 6.5 to 867 (MCS0 to MCS9, NSS=1~3)

Supported Radio Technology
802.11b: Direct-Sequence Spread-Spectrum (DSSS)
802.11a/g/n/ac: Orthogonal frequency-division Multiplexing (OFDM)

Channelization
802.11ac with 20/40/80 MHz channel width
802.11n with 20/40 MHz channel width
802.11a/b/g with 20 MHz channel width

Supported Modulation
802.11b: BPSK, QPSK, CCK
802.a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

Management
Multiple BSSID
Supports up to 16 SSIDs, 8 SSIDs per radio

VLAN Tagging
Supports 802.1q SSID-to-VLAN tagging
VLAN Pass through

Spanning Tree

QoS    
Compliant with IEEE 802.11e Standard
WMM

SNMP
v1, v2c, v3

MIB
I/II, Private MIB

Management Features
Deployment Options
Standalone (Individually Managed)
Managed Mode (with Neutron Series Switch/ezMaster)

Auto-Channel Selection
Wireless STA (Client) Connection List
Guest Network
Mobility: PMKSA Support for Fast Roaming
Backup/Restore Settings
Auto Reboot
Client Statistics    
E-Mail Alert

Configuration
Web Interface (HTTP)
CLI (Telnet)

Control Features
Managed Mode (by Neutron Switch/ezMaster)
CLI Supported
Band Steering
Auto Reboot
One-Click Firmware Upgrade
Firmware Upgrade: Web interface or CLI (FTP/HTTP)

Security
WEP Encryption (64/128/152 bit)
WPA/WPA2 Enterprise (PSK using TKIP or AES)
Hide SSID in beacons
MAC Address Filtering, up to 50 MACS per SSID
Https Support
SSH Support
Client Isolation

Environment & Mechanical

Temperature Range
Operating: -4°F to 140°F, -20°C to 60°C
Storage: -22°F to 176°F, -30°C to 80 °C

Humidity (Non-condensing)
Operating: (90% or less
Storage: 90% or less

Ingress Protection Marking
IP55-Rated Enclosure

Certifications
FCC, IC

Device, Packaging & Master Carton Dimensions & Weights
EWS660AP Device
Weight: 1.89 lbs.
Width: 7.13" (181 mm)
Length: 11.97" (304 mm)
Height: 1.81" (46 mm)

Packaging
Weight: 3.43 lbs. (1.55 kg)
Width: 15.87" (403 mm)
Length: 21.18" (538 mm)
Height: 14.61" (371 mm)

Master Carton
Weight: 36.46 lbs. (16.54 kg)
Width: 7.48" (190 mm)
Length: 12.99" (330 mm)
Height: 4.06" (103 mm)
No. of boxes per carton: 10

Package Contents
EWS650AP 11ac Outdoor AP
48 V/0.8A Power Adapter
PoE Injector
Pole Mount Ring
Mounting Screw Set
Quick Installation Guide