Neutron EWS500AP Wireless Access Points

The EnGenius Neutron EWS500AP Wall Plate Access Point provides in-room wireless, Power-over-Ethernet (PoE) and wired connectivity in a single high performance device installed onto a standard junction box. It can function as a stand-alone Access Point or part of a scalable Network Wireless Network Management solution and managed via a WLAN Controller Switch or centrally managed by ezMaster™ Network Management Software. The AP is easy-to-deploy, lowering the cost of wireless implementation for hotel guest rooms, student residences, retirement facilities, multi-tenant dwellings and classrooms.

Delivering high performance 2.4 GHz 802.11n wireless coverage with speeds to 300Mbps, an enhanced receive sensitivity MIMO and two (2) 4dBi internal antennas compliment its sleek low profile design ensuring it will not obstruct furniture placement as it blends with in-room décor.

For wired connectivity, the AP features four (4) Ethernet downlink ports including, three (3) 10/100Mbps ports to support in-room connectivity for IPTVs, networked minibars, printers or game consoles. One (1) 10/100Mbps 802.3af-compliant PoE port for powering VoIP phones directly through the AP without additional cabling, switch ports or power sourcing equipment. An additional passive RJ45 pass-through port and 110 punch-down block is available for phone or fax machine connections.

Wireless LAN Management with ezMaster™
Neutron Managed Access Points can be deployed as a standalone wireless AP or part of a scalable Neutron Wireless Network Management Solution and managed via a WLAN Controller Switch or centrally managed via ezMaster Network Management Software. Together with Neutron Switches and Access Points, ezMaster is a flexible, highly scalable solution offering centralized network management with rich reporting and analytics, business-class features and no AP licensing or annual subscription fees.

Fast File Transfers & Smooth Video Streaming

High-speed 802.11n wireless speeds up to 300Mbps on the 2.4 GHz band supports high bandwidth applications.

Achieve a Lower Total Cost of Ownership (TCO) per Deployment

AP installs easily in minutes, eliminating time consuming planning and additional wire-runs while supporting lower wireless implementation costs. With no AP licensing fees, annual subscriptions or tech support charges, you’ll save a tremendous amount of time and cost in network management.

Operate as a Stand-alone AP or Part of a Scalable WLAN Management Solution

Deploy as a standalone AP for or as a part of a scalable Neutron WLAN Solution managed via a WLAN Controller Switch or centrally managed via ezMaster software.

Unlimited Flexibility and Scalability

Scale your network as your needs grow, manage a few or over 1,000 Neutron devices on networks in different locations and 10 - 10,000 concurrent users with or without an on-site controller.

Implement as a Cloud-based, Remote or Locally Managed Platform

EzMaster’s flexible deployment options offer greater manageability regardless of network size, location, infrastructure, scale and ISP.

Visibly Rich Reporting and Analytics

EzMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.

Captive Portal - Corporate Branded, Regulated, Secure Internet Access for Customers

Ideal for retail stores, coffee shops, hotels and other organizations that offer Internet access to customers.

Manufacturer Part Number
EWS500AP
EAN/UPC
0655216007611,655216007611
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standards
802/11b/g/n
802.3af/at

Internal Antennas
(2) 4 dBi 2.4 GHz Omni-Directional

Physical Interface
1 x 10/100/1000 Mbps Uplink Port with 802.3af/at PoE
3 x 10/100 Mbps Access Ports
1 x 10/100 Mbps Access Port with PoE Output (Supports 802.3af output when PoE input is 802.3at)
2 x RJ45 Pass Through Ports
1 x 110 Punch Down Block
1 x DC Power Connector
1 x Reset Button

LED Indicators
1 x Power
1 x WAN
1 x 2.4 GHz
1 x LAN 1-4

Power Source
DC Input: 48VDC/0.8A

Memory Capacity
RAM: 128 MB
Flash: 16 MB

Wireless & Radio Specifications
Operating Frequency
2.4 GHz, Single-Band

Operation Modes
AP Mode

Transmit Power (combined)
2.4 GHz: max 20 dBm

Radio Chains/Spatial Streams
2 x 2: 2

Supported Data Rates (Mbps)
2.4 GHZ: Max 300
802.11b: 1, 2, 5.5, 11
802.11g: 6, 9, 12, 18, 24, 36, 48, 54
802.11n: 6.5 to 300 (MCS0 to MCS15)
 
Supported Radio Technologies
802.11b: direct-sequence spread-spectrum (DSSS)
802.11g/n: orthogonal frequency-division multiplexing (OFDM)

Channelization
802.11n with 20/40 MHz channel width
802.11b/g with 20 MHz channel width

Supported Modulation
802.11b: BPSK, QPSK, CCK
802.11g/n: BPSK, QPSK, 16-QAM, 64-QAM

Management
Deployment Options
Stand Alone Mode
Managed Mode (by Neutron Switch/ezMaster)

Auto-Channel Selection
Multiple SSID: 8 SSIDs per Frequency Band
VLAN Tag/VLAN Pass-through
Wireless Client List
Guest Networks
Mobility: PMKSA Support for Fast Roaming
Firmware Upgrade: Web Interface or CLI (FTP/HTTP)
Backup/Restore Settings
Schedule Reboot
Email Alert/Syslog Notification

Configuration
Web Interface (HTTP)
SNMP v1/v2c/v3
MIB I/II, Private MIB
CLI (Telnet)
 
Control
Managed Mode (by Neutron Switch or ezMaster)
CLI Supported

Security
WEP encryption: 64/128/152-bit
WPA/WPA2 Enterprise/PSK
Hidden SSID
MAC Address Filtering (up to 50)
Client Isolation

QoS
Supports 802.11e/WMM (Wireless Multi-Media)

Environmental & Physical

Temperature Range
Operating: 32 °F to 122 °F (0 °C to 50 °C)
Storage: -4 °F to 140 °F (-20 °C to 60 °C)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Dimensions & Weights

EWS500AP Device
Weight: .65 lbs. (296 g)
Length: 1.45” (37 mm)
Width: 4.33” (110 mm)
Height: 5.19” (130 mm)

Packaging
Weight: .99 lbs. (452 g)
Length: 5.43” (138 mm)
Width: 5.11” (130 mm)
Height: 2.44” (62 mm)

Master Carton
Weight: 22.48 lbs (10.2 kg)
Length: 13.11” (333 mm)
Width: 11.73” (298 mm)
Height: 12.04” (306 mm)
No. or Boxes per Master Carton: 20

Package Contents
EWS500AP
Mounting Bracket
Bracket Screw
Quick Installation Guide

Certifications
FCC, CE

Warranty
1 Year