Neutron EWS350AP Wireless Access Points

EnGenius Neutron EWS350AP 11ac Indoor AP is a high-powered Dual-Band Indoor Managed Wireless AP with expanded capacity and fast 11ac wireless speeds to 867Mbps on 5GHz and to 300Mbps on the 2.4GHz band. It can function as a stand-alone Access Point or part of a scalable Neutron WLAN Management Solution. The AP features a high transmit RF power of 26 dBm on both frequency bands, ensuring its signals penetrate walls, floors and ceilings with ease.

Wireless LAN Management with ezMaster™

Neutron Managed Access Points can be deployed as a standalone wireless AP or part of a scalable Neutron Wireless Network Management Solution and managed via a WLAN Controller Switch or centrally managed via ezMaster Network Management Software. Together with Neutron Switches and Access Points, ezMaster is a flexible, highly scalable solution offering centralized network management with rich reporting and analytics, business-class features and no AP licensing or annual subscription fees.

Simplified Configuration

With the EnGeniusezMaster Network Management Software, Neutron APs are quickly auto-discovered and provisioned. Once your APs are connected to the ezMaster server, they are automatically synched to existing project groups, saving you significant time and trouble. One-click individual or bulk configurations and upgrades save even more time.

Flexible Power Options with Power-over-Ethernet Support

Since the EWS350AP is designed for discrete ceiling placement, where power outlets may be scarce, it supports Power-over-Ethernet (PoE), allowing the AP to be powered through a connected Ethernet cable to a PoE 802.3at-capable Switch, with the EnGenius Gigabit PoE Injector (EPE-4818G) or operate as a stand-alone AP powered via the included adapter.

High-Speed Performance for Today’s Demanding Applications

11ac wireless speeds to 867Mbps on 5 GHz & speeds to 300Mbps on the 2.4 GHz band support demanding, high bandwidth applications for multiple users.

Achieve a Lower Total Cost of Ownership (TCO) per Deployment

Enjoy NO AP licensing fees, annual subscriptions or tech support charges; you’ll save a tremendous amount of time and cost in network management.

Operate as a Stand-alone AP or Part of a Scalable WLAN Management Solution

Deploy as a standalone AP for or as a part of a scalable Neutron WLAN Solution managed via a WLAN Controller Switch or centrally managed via ezMaster software.

Unlimited Flexibility and Scalability

Scale your network as your needs grow, manage a few or over 1,000 Neutron devices on networks in different locations and 10 - 10,000 concurrent users with or without an on-site controller.

Implement as a Cloud-based, Remote or Locally Managed Platform

EzMaster’s flexible deployment options offer greater manageability regardless of network size, location, infrastructure, scale and ISP

Visibly Rich Reporting and Analytics

EzMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.

Captive Portal - Corporate Branded, Regulated, Secure Internet Access for Customers

Ideal for retail stores, coffee shops, hotels and other organizations that offer Internet access to customers.

Manufacturer Part Number
EWS350AP
EAN/UPC
0655216007734,655216007734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standard
IEEE 802.11b/g/n on 2.4 GHz
IEEE 802.11a/n/ac on 5 GHz
IEEE 802.3at

Antenna
Four (4) 5 dBi Integrated MIMO/Sectorized 3D Antennas

Physical Interface
1 x 10/100/1000 Gigabit Ethernet Port
1 x Reset Button
1 x Power Connector

Physical Security
Kensington Security Slot

LED Indicators
1 x Power
1 x WLAN (Wireless Connection)
1 x LAN

  • 2.4 GHz
  • 5 GHz

Power Source
External Power Adapter
DC IN, 12V/2A
PoE: Compatible with 802.3at

Power Consumption
18W

Mounting
Ceiling Mount
Wall Mount

Memory Capacity
Memory: 128 MB
Flash Memory 16 MB

Wireless & Radio Specifications
Dual Band

Operation Modes
Access Point
Transmit Power
Up to 26 dBi on 2.4 & 5 GHz
Max transmit power is limited by regulatory power

Radio Chains/Spatial Streams
2x2:2

Supported Data Rates (Mbps)
2.4 GHz: Max 300
5 GHz: Max 867
802.11b: 1, 2, 5.5, 11
802.11g: 6, 9, 12, 18, 24, 36, 48, 54
802.11n: 6.5 to 300 (MCS0 to MCS15)
802.11ac: 6.5 to 867 (MCS0 to MCS9, NSS=1 ~2)

Supported Radio Technology
802.11b: Direct-Sequence Spread-Spectrum (DSSS)
802.11a/g/n/ac: Orthogonal frequency-division Multiplexing (OFDM)

Channelization
802.11ac with 20/40/80 MHz channel width
802.11n with 20/40 MHz channel width
802.11a/b/g with 20 MHz channel width

Supported Modulation
802.11b: BPSK, QPSK, CCK
802.a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

Management
Multiple BSSID
Supports up to 8 SSIDs per radio

VLAN Tagging
Supports 802.1q SSID-to-VLAN tagging
VLAN Pass through

QoS    
Compliant with IEEE 802.11e Standard
WMM

SNMP
v1, v2c, v3

MIB
I/II, Private MIB

Management Features
Deployment Options
Standalone (Individually Managed)
Managed Mode (with Neutron Series Switch/ezMaster)

Auto-Channel Selection
Multiple SSID: 8 SSIDs per Frequency Band
VLAN Tag/VLAN Pass-through
Wireless Client List
Guest Networks
Mobility: PMKSA Support for Fast Roaming
Firmware Upgrade: Web interface or CLI (FTP/HTTP)
Backup/Restore Settings
Auto Reboot
Client Statistics    
E-Mail Alert

Configuration
Web Interface (HTTP)
SNMP v1/v2c/v3
MIB I/II, Private MIB
CLI (Telnet)

Control Features

Managed Mode (by Neutron Switch/ezMaster)
CLI Supported
Band Steering
Auto Reboot

Security
WEP (64/128/152 bit)
WPA/WPA2 Enterprise (TKIP/AES/PKS)
Hidden ESSID
MAC address filtering (up to 50 fields)
Guest Network

Environmental & Physical

Operating: 32°F to 104°F (0°C to 40°C)
Storage:  -4°F to 140°F (-20°C to 60 °C)

Humidity (non-condensing)
Operating: (90% or less
Storage: 90% or less

Packaging
EWS350AP Device
Weight: 0.8 Ibs.
Width: 6.36” (161.5 mm)
Length: 6.36” (161.5 mm)
Height: 1.64” (41.5 mm)

Packaging
Weight: 1.8 lbs.
Width: 9” (228.6 mm)
Length: 12” (304.8 mm)
Height: 3” (76.2 mm)

Master Carton
Weight: 25 lbs.
Width: 15.25” (387.3 mm)
Length: 19” (482.6 mm)
Height: 13” (330 mm)

Package Contents
EWS350AP Dual-Band 802.11ac Indoor Access Point
12V/2A Power Adapter
T-Rail Mounting Kit
Ceiling and Wall Mount Screw Kit
Mounting Bracket
RJ-45 Ethernet Cable
Quick Installation Guide

Suggested Products
EWS2910P 8-Port Gigabit Wireless Management PoE Switch
EWS5912FP 8-Port Gigabit Wireless Management PoE+ Switch
EWS7928P 24-Port Gigabit Wireless Management PoE+ Switch
EWS7928FP 24-Port Gigabit Wireless Management PoE+ Switch
EWS7952FP 48-Port Gigabit Wireless Management PoE+ Switch

No. of product boxes per master carton:  10 Units

Certifications
FCC, CE

Warranty
1 Year