Neutron EWS300AP Wireless Access Point

EnGenius Neutron EWS300AP Indoor Ceiling-Mount Access Point is an affordable single-band, wireless managed, 802.11n high-powered AP for large homes/small businesses looking for the best value. The AP can operate alone or part of a scalable EnGenius Neutron Series Wireless Network Management Solution, centrally managed by ezMaster™, and expandable as your network needs grow. Any organization with limited IT support and budgets, can create a stable, secure wireless network in no time. This powerful solution can be quickly and easily deployed and operated by users with little to no networking experience.

Wireless LAN Management with ezMaster™
Neutron Managed Access Points can be deployed as a standalone wireless AP or part of a scalable Neutron Wireless Network Management Solution and managed via a WLAN Controller Switch or centrally managed via ezMaster Network Management Software. Together with Neutron Switches and Access Points, ezMaster is a flexible, highly scalable solution offering centralized network management with rich reporting and analytics, business-class features and no AP licensing or annual subscription fees.

Simplified Configuration
With the EnGenius ezMaster Network Management Software, 1 to 1,000+ APs and Switches can be quickly auto-discovered and provisioned. Once your APs are connected to the ezMaster server, they are automatically synched to existing project groups, saving you significant time and trouble. One-click individual or bulk configurations and upgrades save even more time.

Flexible Power Options with Power-over-Ethernet Support
Since the EWS300AP is designed for discrete ceiling placement, where power outlets may be scarce, it supports Power-over-Ethernet (PoE), allowing the AP to be powered through a connected Ethernet cable to a PoE 802.3af-capable Switch, with the EnGenius Gigabit PoE Injector (EPE-4818G) or operate as a stand-alone AP powered via the included adapter.

Fast File Transfers & Smooth Video Streaming

High-speed 802.11n wireless speeds up to 300Mbps supports demanding business applications.

Achieve a Lower Total Cost of Ownership (TCO) per Deployment

The most affordable Access Point in its class demonstrates reliable, high-performance at extended ranges for large homes, small businesses and schools. With no AP licensing fees, annual subscriptions or tech support charges, you’ll save a tremendous amount of time and cost in network management.

Operate as a Stand-alone AP or Part of a Scalable WLAN Management Solution

Deploy as a standalone AP for or as a part of a scalable Neutron WLAN Solution managed via a WLAN Controller Switch or centrally managed via ezMaster software.

Unlimited Flexibility and Scalability

Scale your network as your needs grow, manage a few or over 1,000 Neutron devices on networks in different locations and 10 - 10,000 concurrent users with or without an on-site controller.

Visibly Rich Reporting and Analytics

EzMaster provides complete network visibility in areas such as traffic flow, demand, network topology and more.

Captive Portal - Corporate Branded, Regulated, Secure Internet Access for Customers

Ideal for retail stores, coffee shops, hotels and other organizations that offer Internet access to customers.

Implement as a Cloud-based, Remote or Locally Managed Platform

EzMaster’s flexible deployment options offer greater manageability regardless of network size, location, infrastructure, scale and ISP.

Manufacturer Part Number
EWS300AP
EAN/UPC
0655216007635,655216007635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Standard
IEEE 802.11b/g/n on 2.4 GHz
IEEE 802.3af Power-over-Ethernet
Radio I: 11b/g/n: 2.412-2.472 GHz

Antenna
Two (2) 5 dBi 2.4 GHz Internal High Gain Antennas

Physical Interface
1 x 10/100/1000 Gigabit Ethernet Port
1 x DC Power Connector
1 x Reset Button

Physical Security
Kensington Security Slot

LED Indicators
1 x Power
1 x WLAN (Wireless Connection)
1 x LAN

Power Source
DC Input: 12VDC/1A
PoE: Compatible with 802.3af

Mounting
Ceiling or Wall Mount

Memory Capacity
Memory: 128 MB
Flash Memory 16 MB

Wireless & Radio Specifications
Single Band

Operation Modes
Access Point

Transmit Power
Up to 29 dBm on 2.4 GHz
Max transmit power is limited by regulatory power

Radio Chains/Spatial Streams
2x2: 2

Supported Data Rates (Mbps)
2.4 GHz: Max 300
802.11b: 1, 2, 5.5, 11
802.11g: 6, 9, 12, 18, 24, 36, 48, 54
802.11n: 6.5 to 300 (MCS0 to MCS15)

Supported Radio Technology
802.11b: Direct-Sequence Spread-Spectrum (DSSS)
802.11g/n: Orthogonal frequency-division Multiplexing (OFDM)

Channelization
802.11n with 20/40 MHz channel width
802.11b/g with 20 MHz channel width

Supported Modulation
802.11b: BPSK, QPSK, CCK
802.11g/n: BPSK, QPSK, 16-QAM, 64-QAM

Management

Multiple BSSID
Supports up to 8 SSIDs

VLAN Tagging
Supports 802.1q SSID-to-VLAN tagging
VLAN Pass through
Wireless Client List
Independent VLAN settings can be enabled or disabled
Any packet without a VLAN tag will be inserted into a PVID (Ethernet Port VID)
Client Traffic Status

Spanning Tree
Supports 802.1d Spanning Tree Protocol

QoS    
IEEE 802.11e/WMM

SNMP
v1, v2c, v3

MIB
I/II, Private MIB

Deployment Options
Standalone (Individually Managed)
Managed by Neutron Series EWS Switch

Configuration
Web Interface (HTTP)
SNMP v1/v2c/v3 with MIB I/II and private MIB
CLI (Telnet)

Firmware Upgrade
Web interface or CLI (FTP/HTTP)

Backup/Restore Settings
Revert to factory default settings

Control Features
CLI Supported
Multicast Supported
Wi-Fi Scheduler
PMKSA support for Fast Roaming
Fast Handover
Schedule Reboot/Auto Reboot
Client Statistics    
E-Mail Alert
RADIUS Accounting
Guest Network
IPv4/IPv6

Security
WEP (64/128/152-bit)
WPA/WPA2 (TKIP/AES) Enterprise/PSK
Hidden SSID
MAC address filtering (up to 50 Fields)
L2 Isolation
Client Isolation
802.1X Authenticator (MD5/TLS/TTLS/PEAP)
Guest Network

Environment & Physical

Temperature Range
Operating: 32°F to 104°F (0°C to 40°C)
Storage:  -4°F to 140°F (-20°C to 60 °C)

Humidity (non-condensing)
Operating: (90% or less
Storage: 90% or less

Dimensions & Weights
EWS210AP Device
Weight: 0.45 lbs. (202 g)
Length:  5.07” (129 mm)
Width: 5.07” (129 mm)
Height: 1.73” (43.9 mm)

Packaging
Weight: 1.1 lbs. (500 g)
Length: 5.7” (145 mm)
Width: 5.4” (138 mm)
Height: 4.4” (113 mm)

Master Carton
Weight: 23.8 lbs. (10.8 kg)
Length: 23.14” (588 mm)
Width: 11.53” (293 mm)
Height: 13.62” (346 mm)

No. of boxes per Master carton: 20 Units

Package Contents
Neutron EWS300AP Indoor Access Point
Power Adapter (12V/1A)
T-Rail Mounting Kit
Ceiling and Wall Mount Screw Kit
Mounting Bracket
Quick Installation Guide

Certifications
FCC/IC/CE

Warranty
1 Year