Open Air 2.5” to 3.5” SAS (SFF-8482) HDD & SSD Converter / Mounting Kit

The EZConvert Air Lite MB482IP-3B ICY DOCK SAS/SATA 2.5" to 3.5" HDD/SSD converter is specifically designed for builders who needs SAS 2.0 (12Gbps) support and prefer to mount their 2.5” hard drive or SSD with screws for maximum stability. The EZConvert Air Lite MB482IP-3B features a top-free open air design with exceptional cooling and converts any 2.5" SAS/SATA HDD/SSDs into an exact 3.5" hard drive form factor (requires SAS host for both interfaces). The entire converter is made of robust stainless-steel that is perfect for the most demanding applications. The perforated vents, top-free open air design, and metal construction all work synergistically to keep your drives as cool as possible.

Manufacturer Part Number
MB482IP-3B
EAN/UPC
0884826002468,884826002468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MB482IP-3B
Color: Chrome
Compatible Drive Type: 2.5” SAS or SATA HDD/SSD (SAS host required)
Compatible Drive Heights: 7mm, 9.5mm, 12.5mm &15mm
Device Interface: 14 pin SAS (Dual Channel)
Power Input: 15 pin power connector
Device Fit: 3.5" SAS drive bay
Transfer Rate: Up to 6 Gb/sec per channel (depending on hard drive speed)
Material: Stainless steel
Dimension (L x W x H): 146.6 x 25.4 x 101.6mm
Weight: 210g
Package Contentst: Device, user manual, screws