Inspiron 17-5759 Notebook

Big enough for your ideas.

Do every task better on a laptop with a vibrant 17“ HD display and a built-in DVD drive.

Operating system

Available with Windows 10 — for a smooth, versatile PC experience.

Undeniable performance

Power player: 
Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals. 

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance. 

Sizable storage: Choose a hybrid hard drive with up to 1TB of space for rapid responsiveness and plenty of room to store your photos, files and more. 

Stay unplugged longer: Get going without worry. Great battery life means you can go longer in between charges, up to 7 hours.

Your mobile media center
Vivid color
With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality Sound
Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment
Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.  

Manufacturer Part Number
i5759-5306SLV
EAN/UPC
0884116168867,884116168867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • LED Backlit Display with Truelife and HD resolution ( 1366 x 768) 
  • LED Backlit Touch Display with Truelife and HD resolution ( 1366 x 768)

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
  • 1 combo headphone / microphone jack

Graphics Card 
  • Intel® HD Graphics 5500 

Accidental Damage Service 
  • 1 Year Accidental Damage Service 
  • 2 Year Accidental Damage Service 
  • 3 Year Accidental Damage Service 
  • 4 Year Accidental Damage Service

Productivity Software 
  • Microsoft® Office Home and Business 2013
  • Microsoft® Office Professional 2013
  • No Office License Included

Security Software
  • McAfee LiveSafe 30 Day Trial
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 36 Month Subscription

Power

Battery
  • 4 Cell 40 WHr Prismatic Battery (standard)
  • 4 Cell 47 WHr Prismatic Battery (optional)

A/C Adapter
  • 45 Watt AC Adapter 
  • 65 Watt AC Adapter

Wireless

Dell Wireless-N 1707 + Bluetooth 4.0 
  • Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0 
  • Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Dimensions

  • Height: 19.41mm (0.75") x Width: 330.12mm (12.99") x Depth: 222mm (8.74") 
    Weight: 2.83kg (6.24 lbs)2

Ports

  • HDMI™ 1.4a, USB 3.0 (1), USB 2.0 (2), Kensington lock slot, Media Card (SD, SDHC, SDXC)

Regulatory

  • E-Star 6 and EPEAT Silver
  • Product Safety, EMC and Environmental Datasheets 
  • Dell Regulatory Compliance Home Page 
  • Dell and the Environment