Inspiron 11-3157 Net-tablet PC

Two essential devices. One perfect package.

With the performance of a laptop and versatility of a tablet, this 2-in-1 PC features Intel® processors, Windows 8.1 and an 11.6" touch screen.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

Flip back and relax

Tablet mode: A remarkable 360-degree hinge design lets you flip the keyboard around and lay it flat on your lap to surf social media, swipe through photos or pull up your playlists.

Stand: Transition the tablet to an upright position so you can play games, scroll through songs, watch movies or follow your favorite recipes while you cook.

Tent mode: Watch the news, the game or catch up on your shows with your Inspiron 11 in a hands-free easel position that supports full touch interaction.

Laptop mode: With a full-sized keyboard, you can chat with friends, reply to emails faster, update family budget spreadsheets or knock out school projects.

Fully loaded and ready to roll

Reliable technology: Intel® Celeron™ processors offer speed and efficiency for responsive performance whether you're surfing the web, writing a paper or uploading photos. Get the Intel®-level performance you’ve come to expect.

Excellent battery life: Go longer between charges and spend more time away from the outlet doing what matters. Up to 11 hours.

More storage: With up to a 500GB hard drive, you get 14x the storage of a 32GB tablet. That means additional space for your files, photos, videos and more. Or choose a solid state drive to boot or resume in seconds.

Thin and light: This compact 2-in-1 weighs only 1.39kg and measures under an inch thin at only 19.4mm, so it’s lightweight enough to carry with you.

Memory keeper: With up to 4GB of memory, multitaskers can keep multiple apps open at the same time. Switch between work and play seamlessly without slowing down your Inspiron 11.

The HD difference

Scan social media. Stream your favorite TV show. Update your blog. Whatever you like to do, you can do it in HD (1366x768). The 11.6" edge-to-edge touch display is easy to navigate so you can tap, scroll and zoom your way around the screen.

Manufacturer Part Number
i3000-12099GLD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 speakers professionally tuned with MaxxAudio® by Waves
  • 1 combo headphone / microphone jack

Power

  • Battery
    43Whr battery

    A/C Adapter
  • 65 Watt AC adapter

Camera

  • HD (720p) capable webcam

Wireless

  • Dell Wireless-N 170x [1x1] + Bluetooth 4.0
  • Intel® Dual Band 7260 802.11ac + Bluetooth 4.0, [2.4 & 5GHz, 2x2]Optional external USB Modem
  • Wi-Fi Display Support (Wi-Fi Alliance)

Dimensions

  • Height: 0.76" (19.40mm) x Width: 11.8" (299.98mm) x Depth: 7.9" (200.98mm)
  • Weight: 3.07lbs (1.39Kg)​

Ports

  • HDMI 1.4a
  • Media Card (SD, MMC)
  • Noble lock slot
  • USB 3.0 (2)
  • USB 2.0 (1)

Slots

  • One SODIMM slot

Chassis

  • Keyboard
  • Full size, spill resistant backlit keyboard
  • Pointing Device Multi-touch gesture-enabled pad with integrated scrolling

Regulatory Compliance

  • E-Star 5.2 and EPEAT Silver