Car Video Recorder I DrivePro TM 520
For those who extremely care about the road and personal safety, the DrivePro 520 is an ideal dual lens car video recorder that provides its drivers and passengers with optimum protection. Featuring a 130° view angle, a large f/1.8 aperture and 6 glass lens, the front-lens camera of the DrivePro 520 captures crystal-clear Full HD 1080P (30fps) videos with every detail happening on the road. The 180° rotatable rear-lens comes with the four Infrared LEDs, allowing you to record sharp in-car videos at night or in low light conditions.
Note:
Dimensions 96.2 mm × 64.5mm x 43.9 mm (3.79 x 2.54 x 1.73 inches)
Weight 108g (3.81oz)
Display Type and Size 2.4" color LCD
Lens Front: F/1.8, 130° wide angle, Rear: F/2.8, 110° angle
Power Supply Car Adapter Input DC12V~24V, Output DC 5V 1A
Video Formats H.264 (MOV: up to 1920x1080P 30fps)
Operating Temperature -20°C (-4°F) ~ 65°C (149°F)
Storage Temperature -25°C (-13°F) ~ 70°C (158°F)
Certificates CE, FCC, BSMI, NCC, MIC
Warranty Two-year Limited