AMD Radeon R9 Nano Graphic Card

  • Powered by AMD Radeon™ R9 NANO GPU
  • Integrated with 4GB 4096-bit High Bandwidth Memory (HBM)
  • Core Clock: Up to 1000MHz
  • Features HDMI / DisplayPort*3
  • System power supply requirement: 600W

Manufacturer Part Number
GV-R9NANO-4GD-B
EAN/UPC
4719331336172,0889523002629,889523002629
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Radeon R9 NANO
Core Clock: 1000 MHz
Memory Clock: 1000 MHz
Process Technology: 28 nm
Memory Size: 4 GB
Memory Bus: 4096 bit
Card Bus: PCI-E 3.0
Memory Type: HBM
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: HDMI / Display Port*3
Power requirement: 600W (with one 8-pin external power connector)