2x FASTER THAN STANDARD ANTENNAS
Up to 2x antenna gain of standard stock antennas.
OMNI-DIRECTIONAL DUAL-BAND (2.4 + 5 GHz)
Delivers a stronger connection at a wider range than a single band.
EASY SETUP
Installation is fast and easy.
LINKSYS HIGH-GAIN ANTENNAS
High-Gain Wireless Antennas offer an easy way to expand your wireless network's coverage. These antennas are equipped with our omni-directional broadcast technology, which amplifies the signal strength of your Wi-Fi devices to deliver more wireless range and performance across the horizontal plane. This makes them ideal for large, single-story households that need a strong Wi-Fi signal.
DUAL-BAND PERFORMANCE FOR IMPROVED CONNECTIONS
Featuring Dual-Band support, these High Gain Antennas can increase the signal to multiple devices connected to your network. Each of the High-Gain Antennas delivers up to 4dBi on the 2.4 GHz band and up to 7dBi on the 5 GHz band, offering up to 2X the antenna gain over stock antennas.*
EASY TO ATTACH
Compatible with any wireless device that uses a RP-SMA connection, these premium antennas are easy to use and install. Simply detach your router or Wi-Fi device's stock antennas and screw our antennas into place--you'll immediately enjoy wider coverage throughout your home or office.
Note:
Radio Frequency Bands:
2.4 GHz and 5 GHz
Antenna Gain:
peak gain up to 4dBi (2.4GHz) and up to 7dBi (5GHz)
Beamwidth:
360° (horizontal), 30° (vertical)
Dimensions (LxWxH):
288.56 x 26.84 x 9.99mm.
Connector:
RP-SMA