Xeon Octa-core E5-2630L v3 1.8GHz Server Processor Upgrade

Intel® Xeon® Processor E5-2600 v3 Product Family

The Intel® Xeon® processor E5-2600 v3 product family is designed to meet the modern and future needs of compute, storage, and networking, and features accelerated performance with Intel® Advanced Vector Extensions 2 (Intel® AVX2) across a broad set of data center workloads, built-in intelligent power management capabilities that improve energy efficiency and frequency optimization, and advanced measurement and telemetry features that maximize operational efficiency through virtualization and data center orchestration. The Intel Xeon processor E5-2600 v3 product family—versatile processors at the heart of today’s data center.

Manufacturer Part Number
726670-B21
EAN/UPC
0887758815243,887758815243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

-

Essentials
Status: Launched
Launch Date: Q3'14
Processor Number: E5-2630LV3
Intel® Smart Cache: 20 MB
Intel® QPI Speed: 8 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available

: No
Lithography: 22 nm
Scalability: 2S
VID Voltage Range: 0.65V–1.30V
Recommended Customer Price: TRAY: $612.00
Datasheet: Link
Product Brief: Link
Additional Information URL: Link

-

Performance
# of Cores: 8
# of Threads: 16
Processor Base Frequency: 1.8 GHz
Max Turbo Frequency: 2.9 GHz
TDP: 55 W

-

Memory Specifications
Max Memory Size (dependent on memory type): 768 GB
Memory Types: DDR4 1600/1866
Max # of Memory Channels: 4
Max Memory Bandwidth: 59 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported ‡

: Yes

-

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations ‡: x4, x8, x16
Max # of PCI Express Lanes: 40

-

Package Specifications
Max CPU Configuration: 2
TCASE: 60.4°C
Package Size: 52.5mm x 45mm
Sockets Supported: FCLGA2011-3
Low Halogen Options Available: See MDDS

-

Advanced Technologies
Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡

: Yes
Intel® Hyper-Threading Technology ‡

: Yes
Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡

: Yes
Intel® VT-x with Extended Page Tables (EPT) ‡

: Yes
Intel® TSX-NI: No
Intel® 64 ‡

: Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology

: Yes
Intel® Demand Based Switching

: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology ‡: No

-

Intel® Data Protection Technology
Intel® AES New Instructions

: Yes
Secure Key: Yes

-

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology ‡

: Yes
Execute Disable Bit ‡: Yes