Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel Core Duo 1.8 GHz, Core i3 or AMD Athlon 64 X2 3800+ 2.0 GHz or higher
- Intel Core i5 or i7 1.06 GHz or higher required for AVCHD & Intel Quick Sync Video support
- Intel Core i7 or AMD Athlon X4 or better for UHD or Multi-Camera editing
Operating System: - Windows 10/8.x/7 OS highly recommended (64-bit)
Hard Disk: - 8 GB of free Space for full installation
Memory: - 2 GB of RAM or higher,
- 4 GB of RAM for Windows 64-bit
- 8+GB highly recommended for UHD or Multi-Camera editing
- 128 MB VGA VRAM
Optical Drive: Others: - Display resolution: 1024 x 768 or higher
- Windows-compatible sound card (multi-channel output required for surround preview)
- DirectX 9 (or higher) graphics device with Pixel Shader 3.0 support like:
- NVIDIA GeForce 6 series or higher (CUDA enabled required for CUDA support)
- ATI X1000 series or higher
- Intel GMA X3000 series or higher