iPad mini 4 Wi-Fi 16GB - Space Gray

Mighty. Small.

There’s more to mini than meets the eye. The new iPad mini 4 puts uncompromising performance and potential in your hand. It’s thinner and lighter than ever before, yet powerful enough to help you take your ideas even further.

Ridiculously light.
Seriously thin.

iPad mini 4 puts everything you love about iPad into an incredibly sleek and portable design. So you can enjoy FaceTime calls with friends or get work done, wherever and whenever you want.

Power that’s anything but mini.

iPad mini 4 is powered by an A8 chip with second-generation 64-bit desktop-class architecture that can handle even your most demanding apps. Whether you’re editing a video, browsing photos, or both, your experience will be smooth and seamless.

Two amazing cameras.
Cleverly disguised as an iPad.

The iSight camera in iPad mini 4 delivers advanced optics, an improved sensor, and an Apple‑designed image signal processor. It also includes handy features like panorama, time‑lapse video, slo‑mo, and burst and timer modes. The front‑facing FaceTime HD camera has been redesigned, too, with a refined sensor and larger pixels for even better low‑light performance. The upshot? All your photos and videos — and video calls and selfies — look incredibly vivid.

Advanced security.
Right at your fingertip.

iPad mini 4 uses Touch ID technology to turn your fingerprint into the perfect unforgettable password. So you can unlock your device with just one touch and keep your personal data secure, even if you share your iPad with someone else. Touch ID also lets you make secure purchases in iTunes, iBooks, and the App Store. And with Apple Pay, you can make purchases within your favorite participating apps quickly, conveniently, and securely.

Fast wireless connectivity.

iPad mini connects to fast Wi-Fi and cellular networks, so you can download content, browse the web, and share documents from virtually anywhere. When you’re not near a Wi-Fi hotspot, the Wi-Fi + Cellular model connects you to fast cellular data networks around the world. And with Apple SIM, you can choose a plan quickly and easily in over 90 countries and territories.

Manufacturer Part Number
MK6J2LL/A
EAN/UPC
0888462367035,888462367035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity

Wi-Fi models:

  • 16GB
  • 64GB
  • 128GB
Wi-Fi + Cellular models:
  • 16GB
  • 64GB
  • 128GB

In the Box

  • iPad mini 4
  • Lightning to USB Cable
  • USB Power Adapter

Display

Retina display:
  • 7.9-inch (diagonal) LED-backlit widescreen Multi-Touch display
  • 2048-by-1536 resolution at 326 pixels per inch (ppi)
  • Fingerprint-resistant oleophobic coating
  • Fully laminated display
  • Antireflective coating

Chip
  • A8 chip with 64-bit architecture
  • M8 motion coprocessor

iSight Camera
  • 8MP iSight camera
  • Autofocus
  • f/2.4 aperture
  • Five-element lens
  • Hybrid IR filter
  • Backside illumination
  • Improved face detection
  • Exposure control
  • Panorama (up to 43MP)
  • Burst mode
  • Tap to focus
  • Photo geotagging
  • Timer mode

Video Recording
  • 1080p HD video recording (30 fps)
  • Slo-mo (120 fps)
  • Time-lapse video with stabilization
  • Video image stabilization
  • Improved face detection
  • 3x video zoom
  • Video geotagging

FaceTime HD Camera
  • 1.2MP photos
  • f/2.2 aperture
  • 720p HD video recording
  • Backside illumination
  • Auto HDR photos and videos
  • Improved face detection
  • Burst mode
  • Exposure control
  • Timer mode

FaceTime Calling
  • FaceTime audio to any FaceTime-enabled device over Wi-Fi or cellular
  • FaceTime video to any FaceTime-enabled device over Wi-Fi or cellular

Microphones
  • Dual microphones for calls, video recording, and audio recording

Cellular and Wireless

Wi-Fi models:
  • Wi-Fi (802.11a/b/g/n/ac); dual channel (2.4GHz and 5GHz); HT80 with MIMO
  • Bluetooth 4.2 technology

Wi-Fi + Cellular models:
  • Wi-Fi (802.11a/b/g/n/ac); dual channel (2.4GHz and 5GHz); HT80 with MIMO
  • Bluetooth 4.2 technology
  • UMTS/HSPA/HSPA+/DCH-SDPA (850, 900, 1700/2100, 1900, 2100 MHz); GSM/EDGE (850, 900, 1800, 1900 MHz)
  • CDMA EV-DO Rev. A and Rev. B (800, 1900 MHz)
  • LTE (Bands 1, 2, 3, 4, 5, 7, 8, 13, 17, 18, 19, 20, 25, 26, 28, 29, 38, 39, 40, 41)4
  • Data only5
  • Includes Apple SIM — U.S. and UK only
Location

All models:
  • Digital compass
  • Wi-Fi
  • iBeacon microlocation
Wi-Fi + Cellular models:
  • Assisted GPS and GLONASS
  • Cellular

Sensors
  • Touch ID
  • Three-axis gyro
  • Accelerometer
  • Barometer
  • Ambient light sensor

Touch ID
  • Unlock iPad
  • Secure personal data within apps
  • Make purchases from the iTunes Store, App Store, and iBooks Store

Apple Pay
  • Pay with your iPad using Touch ID within apps
  • Receive and redeem rewards using rewards cards

Siri6
  • Use your voice to send messages, set reminders, and more
  • Use your iPad hands-free
  • Listen and identify songs
Power and Battery7

All models:
  • Built-in 19.1-watt-hour rechargeable lithium-polymer battery
  • Up to 10 hours of surfing the web on Wi-Fi, watching video, or listening to music
  • Charging via power adapter or USB to computer system
Wi-Fi + Cellular models:
  • Up to 9 hours of surfing the web using cellular data network

Operating System

iOS 9:

  • With an all-new design and all-new features, iOS 9 is the world's most advanced mobile OS. In its most advanced form.
iOS 9 includes:
  • AirDrop
  • AirPlay
  • AirPrint
  • Control Center
  • Notification Center
  • Siri
  • Spotlight Search
  • Apple Music
  • Family Sharing
  • iCloud Drive
  • Multitasking
  • QuickType Keyboard

Built-in Apps
  • Camera
  • Photos
  • Messages
  • FaceTime
  • Mail
  • Music
  • Safari
  • Maps
  • Siri
  • Calendar
  • iTunes Store
  • App Store
  • Notes
  • Contacts
  • iBooks
  • Game Center
  • Reminders
  • Clock
  • Videos
  • Photo Booth
  • Podcasts
  • News
  • Find My iPhone
  • Find My Friends

Free Apps from Apple8

  • Pages
  • Numbers
  • Keynote
  • iMovie
  • GarageBand
  • iTunes U
  • Apple Store
  • Trailers
  • Remote

System Requirements
  • Apple ID (required for some features)
  • Internet access9

Syncing with iTunes on a Mac or PC requires:
  • Mac: OS X v10.8.5 or later
  • PC: Windows 7 or later
  • iTunes 12.3 or later (free download from www.itunes.com/download)

Languages

Language support:

English (Australia, Canada, UK, U.S.), Chinese (Simplified, Traditional, Traditional Hong Kong), French (Canada, France), German, Italian, Japanese, Korean, Spanish (Mexico, Spain), Arabic, Catalan, Croatian, Czech, Danish, Dutch, Finnish, Greek, Hebrew, Hindi, Hungarian, Indonesian, Malay, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Swedish, Thai, Turkish, Ukrainian, Vietnamese

QuickType keyboard support:

English (Australia, Canada, India, Singapore, UK, U.S.), Chinese - Simplified (Handwriting, Pinyin, Stroke), Chinese - Traditional (Cangjie, Handwriting, Pinyin, Stroke, Sucheng, Zhuyin), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese (Kana, Romaji), Korean, Spanish (Mexico, Spain), Arabic, Bengali, Bulgarian, Catalan, Cherokee, Croatian, Czech, Danish, Dutch, Emoji, Estonian, Filipino, Finnish, Flemish, Greek, Gujarati, Hawaiian, Hebrew, Hindi (Devanagari, Transliteration), Hinglish, Hungarian, Icelandic, Indonesian, Latvian, Lithuanian, Macedonian, Malay, Marathi, Norwegian, Polish, Portuguese (Brazil, Portugal), Punjabi, Romanian, Russian, Serbian (Cyrillic, Latin), Slovak, Slovenian, Swedish, Tamil, Telugu, Thai, Turkish, Ukrainian, Urdu, Vietnamese

QuickType keyboard support with predictive input:10

English (Australia, Canada, India, Singapore, UK, U.S.), Chinese (Simplified, Traditional), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian, Japanese, Korean, Russian, Spanish (Mexico, Spain), Portuguese (Brazil, Portugal), Thai, Turkish

Dictation languages:

English (Australia, Canada, India, Ireland, New Zealand, Philippines, Singapore, South Africa, UK, U.S.), Spanish (Chile, Colombia, Mexico, Spain, U.S.), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Hong Kong), Arabic, Catalan, Croatian, Czech, Danish, Dutch (Belgium, Netherlands), Finnish, Greek, Hebrew, Hungarian, Indonesian, Malaysian, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovakian, Swedish, Turkish, Thai, Ukrainian, Vietnamese

Siri languages:

English (Australia, Canada, Denmark, India, New Zealand, Singapore, UK, U.S.), Spanish (Mexico, Spain, U.S.), French (Belgium, Canada, France, Switzerland), German (Austria, Germany, Switzerland), Italian (Italy, Switzerland), Japanese, Korean, Mandarin (Mainland China, Taiwan), Cantonese (Hong Kong), Swedish (Sweden), Dutch (Belgium, Netherlands), Norwegian (Norway), Russian (Russia), Turkish (Turkey), Thai (Thailand), Portuguese (Brazil)

Definition dictionary support:

English, Chinese (Simplified), French, German, Hindi, Italian, Japanese, Korean, Spanish, Dutch, Norwegian, Portuguese (Brazil), Russian, Swedish, Thai, Turkish

Bilingual dictionary support:

Chinese (Simplified), French, German, Japanese, Korean, Spanish

Spell check:

English (Australia, Canada, UK, U.S.), French, German, Italian, Spanish, Danish, Dutch, Finnish, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Russian, Swedish, Turkish

Audio Playback
  • Frequency response: 20Hz to 20,000Hz
  • Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV
  • User-configurable maximum volume limit

TV and Video
  • AirPlay Mirroring, photos, audio, and video out to Apple TV (2nd generation or later)
  • Video mirroring and video out support: Up to 1080p through Lightning Digital AV Adapter and Lightning to VGA Adapter (adapters sold separately)
  • Video formats supported: H.264 video up to 1080p, 60 frames per second, High Profile level 5.0 with AAC-LC audio up to 160 Kbps, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats; MPEG-4 video up to 2.5 Mbps, 640 by 480 pixels, 30 frames per second, Simple Profile with AAC-LC audio up to 160 Kbps per channel, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats; Motion JPEG (M-JPEG) up to 35 Mbps, 1280 by 720 pixels, 30 frames per second, audio in ulaw, PCM stereo audio in .avi file format
Mail Attachment Support

Viewable document types:
  • .jpg, .tiff, .gif (images); .doc and .docx (Microsoft Word); .htm and .html (web pages); .key (Keynote); .numbers (Numbers); .pages (Pages); .pdf (Preview and Adobe Acrobat); .ppt and .pptx (Microsoft PowerPoint); .txt (text); .rtf (rich text format); .vcf (contact information); .xls and .xlsx (Microsoft Excel); .zip; .ics

Environmental Requirements
  • Operating ambient temperature: 32° to 95° F (0° to 35° C)
  • Nonoperating temperature: -4° to 113° F (-20° to 45° C)
  • Relative humidity: 5% to 95% noncondensing
  • Operating altitude: tested up to 10,000 feet (3000 m)


1. 1GB = 1 billion bytes; actual formatted capacity less.
2. Size and weight vary by configuration and manufacturing process.
3. FaceTime calling requires a FaceTime-enabled device for the caller and recipient and a Wi-Fi connection. Availability over a cellular network depends on carrier policies; data charges may apply.
4. For details on LTE support, contact your carrier and see www.apple.com/ipad/LTE.
5. Cellular data plan is sold separately. The model you purchase is configured to work with a particular cellular network technology. Check with your carrier for compatibility and cellular data plan availability.
6. Siri may not be available in all languages or in all areas, and features may vary by area. Internet access required. Cellular data charges may apply.
7. Testing conducted by Apple in August 2015 using preproduction iPad mini 4 units and software. Testing consisted of full battery discharge while performing each of the following tasks: video playback, audio playback, and Internet browsing using Wi-Fi or cellular data network. Video content was a repeated 2-hour 23-minute movie purchased from the iTunes Store. Audio content was a playlist of 358 unique audio tracks purchased from the iTunes Store. Internet over Wi-Fi and cellular data network tests were conducted using dedicated web and mail servers, browsing snapshot versions of 20 popular web pages, and receiving mail once an hour. All settings were default except: Wi-Fi was associated with a network (except for Internet browsing over cellular data network); the Wi-Fi feature Ask to Join Networks and Auto-Brightness were turned off; Brightness was set to 50%; and WPA2 encryption was enabled. Battery life depends on device settings, usage, and many other factors. Battery tests are conducted using specific iPad units; actual results may vary.
8. iMovie, Pages, Numbers, and Keynote are free on the App Store for qualifying iOS 9 compatible devices with initial activation on or after September 1, 2013. GarageBand is free on the App Store for qualifying iOS 9 compatible devices with initial activation on or after September 1, 2014. See www.apple.com/ios/whats-new for iOS 9 compatible devices. Downloading apps requires an Apple ID.
9. Wireless broadband recommended; fees may apply.
10. Customized suggestions based on recipient and app are not available for Chinese (Simpli?ed, Traditional) and Japanese.