15.6” CityGear II Topload Case

The 15.6” CityGear II Topload Case keeps multiple devices and all your gear close at hand. Smartly designed with the patented DOME Shock Dispersion System, it protects your laptop screen from damage due to shocks and bumps—up to 5x more protection for today’s thinner devices. Two main compartments—one that is exclusively for your laptop, another for your tablet, other devices, and accessories—make this case TSA checkpoint friendly. Just unzip to lay the bag flat for a quick, secure trip through airport screenings; no need to remove your laptop. A front access workstation provides organized space for other devices, supplies and chargers. With professional good looks, convenient features and protective details, the CityGear II Topload Case fits the way you work.

Manufacturer Part Number
TCG465
EAN/UPC
0092636313104,092636313104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black/Grey
Exterior Dimensions : 16.93" x 5.3" x 12.01"
Weight : 1.98 lbs
Warranty : Limited Lifetime Warranty