6 Port Gigabit Industrial PoE+ Ethernet Switch with 2 SFP ports

The ESWGP206-2SFP-T is an Industrial PoE+ Ethernet switch that complies with IEEE 802.3at standards. It provides four PoE+ 10/100/1000Mbps copper ports supplying up to 30W of power to PD devices such as CCTV and WI-FI. Two 1000Mbps SFP ports are available to support gigabit fiber.

The ESWGP206-2SFP-T also provided remote PD reset function to help eliminate the cost of sending personal to site. Unmanaged and easy to install in a variety of Ethernet applications, it provides PoE+, dual power inputs, wide temperature and an SFP form factor. The ESWGP206-2SFP-T is designed to work in hard to reach and harsh environments.

Power over Ethernet PoE+ 802.3at provides 30W of power per port and is backwards compatible with 802.3.af devices. The switch detects and classifies a PD device before providing the required power to the PD device. PoE power simplifies the installation of PD devices by eliminating the need for additional cable and power supplies.

Dual Power Input: To reduce the risk of power failure, the ESWGP206-2SFP-T provides two 24 to 52 VDC power inputs. If the power fails, the switch will automatically use the secondary power input.

Flexible Mounting: The switch features a space saving IP30 metal enclosure that can be DIN or Panel mounted.

Small Form-factor Pluggable (SFP) Port: The SFP Port provides flexibility when planning a network. The slot can accept any MSA-compliant SFP module. Gigabit fiber types for SM,MM & SSF.

Wide Operating Temperature: With an operating temperature of -40 to 85°C (-40 to 185°F), this switch is suitable for use in some of the harshest industrial environments.

Remote PoE+ Reset: Dip switch selectable, the PoE+ reset works on fiber loss off signal on both slots. PoE+ reset is an advanced function that, when enabled, will force the PSE output power to reset when LINK state is lost on the SFP ports

Easy Troubleshooting: LED indicators allow you to quickly diagnose

Manufacturer Part Number
ESWGP206-2SFP-T
EAN/UPC
0835788112108,835788112108
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

TECHNOLOGY

  • Standard: IEEE802.3, 802.3u, 802.3x, 802.3z, 802.3ab, 802.3af/at
  • Processing Type: Store and forward
  • Broadcast Storm: Disabled
  • Flow Control: Full Duplex Flow Control, Half Duplex Back Pressure Control
  • Protocols: CSMA/CD (Carrier Sense Multiple Access/Collision Detect)

SWITCH PROPERTIES

  • MAC Table Size: 4K
  • Packet Buffer Size: 128K
  • Jumbo Frame Size: Supports up to 9720 byte

INTERFACE

  • RJ-45 Port: Auto-negotiation 10/100/1000Base-T, Full/Half Duplex, Auto-MDI/MDIX
  • Fiber Ports: SFP form factor for MSA-compliant Gigabit SFPs
  • PoE+ Pinout: V+, V+, V-, V-, for 1,2,3,6 Alternative A
  • LED Indicators: P1, P2, 10/100/1000Mbps, POE+ (1~4)
  • DIP Switch: PoE reset on SFP down - ON/OFF
POWER REQUIREMENTS
  • Input Voltage:24~52VDC
  • Power Budget: 130W
  • Input Connection: Standard four terminal power input

PHYSICAL CHARACTERISTICS

  • Case: Slim Metal Case, IP30 Design
  • Dimensions: 4.5x14.5 x10.8cm (1.77 x 5.70 x 4.25in)
  • Installation: DIN Rail or Panel Mounting

ENVIRONMENT LIMITS

  • Operating Temp: -40 to 85˚C
  • Storage Temp: -40 to 85˚C
  • Ambient Relative Humidity: 5 to 95%(Non-condensing)

CERTIFICATIONS

  • Safety: IEC/UL/EN60950
  • EMI: FCC Part15, CISPR(EN55022) Class A
  • EMS:
    • EN61000-4-2(ESD) Level 3, EN61000-4-3(RS) Level 3
    • EN61000-4-6(CS) Level 3, EN61000-6-2
    • EN61000-4-4(EFT) Level 3, EN61000-4-5(Surge) Level 3
  • Free Fall: IEC60068-2-32
  • Shock: IEC60068-2-27
  • Vibration: IEC60068-2-6

WARRANTY

  • Limited Lifetime