Smart AC750 Dual-Band Wi-Fi Extender/Access Point/Wi-Fi Bridge

  • Eliminate Wi-Fi Dead Zones: Extend the range of existing 802.11b/g/n Wi-Fi
  • Smart 3-in-1 modes: Access Point, Wi-Fi Extender or Wi-Fi Bridge
  • Smart iQ Setup: Smartphone, tablet or web-browser setup with no CD or computer required
  • Smart App Control & Analytics: Free EdiRange app with Wi-Fi analytics, scheduling and guest network
  • Green Wi-Fi Power Switch: Switch between normal & green Wi-Fi power and turn off when not in use
  • Cross-Band Technology for Maximum Speed: Data is transmitted on one band and received on the other band, a faster network with better performance.
  • Signal Strength LED Indicator: Finds the best location for optimal Wi-Fi coverage
  • Wi-Fi Scheduling: Program intelligent schedules to manage your Wi-Fi
The Edimax EW-7438AC is an 11ac high-speed smart Wi-Fi extender with built-in power adapter and a compact design which plugs directly into an electrical outlet. Double the signal coverage of your Wi-Fi network for better Wi-Fi quality around your home. With smart iQ Setup, installation is quick and easy and the EW-7438AC features three operating modes: Wi-Fi extender, access point or Wi-Fi bridge. Use whichever mode you need for your network. Additionally, the extender complies with IEEE 802.11ac and IEEE 802.11 a/b/g/n wireless standards, for concurrent dual-band wireless speeds up to 750Mbps (300Mpbs on 2.4GHz + 433Mbps on 5GHz). With the Edimax EW-7438AC you can enjoy high-speed wireless networking throughout your home without additional cabling. And the EW-7438AC works together with the free EdiRange smartphone app to provide local Wi-Fi environment analytics as well as Wi-Fi scheduling functions and guest network management.

11ac Super High-Speed Dual-Band Wi-Fi
Offers the latest 11ac Wi-Fi technology with high-speed capacity up to 750Mbps (N300 + AC433Mbps) and extends both 2.4GHz and 5GHz wireless connections at the same time.

Eliminate Dead Zones & Double Wi-Fi Coverage
Extend Wi-Fi coverage to dead zones which your existing Wi-Fi signal can’t reach. Plug the extender directly into an electrical outlet and double the signal coverage of your Wi-Fi network for better Wi-Fi quality across different rooms or multiple floors in your home.

Smart 3-in-1 Extender, Access Point and Wi-Fi Bridge
The EW-7438AC can work as Wi-Fi extender, access point or Wi-Fi bridge. Just configure the mode you need for your network environment using the smart iQ Setup wizard and enjoy surfing the web.

Smart iQ Setup
Features user-friendly browser-based iQ Setup for smart, automatic and quick installation. iQ Setup automatically detects the available Wi-Fi networks nearby and helps you establish a connection in a few seconds.

Smart App Control & Analytics
The extender works together with the free EdiRange smartphone app which displays your local Wi-Fi environment and provides easy-to-understand analytics. Plus you can manage the extender’s wireless network and functions such as scheduling and guest network.

Universal Compatibility, Works With Any Wireless Router 
Universal compatibility and easy web-based iQ Setup for quick and easy installation.

Green Wi-Fi Power Switch
Featuring a new hardware switch to adjust between normal and green Wi-Fi transmit power (the strength of the Wi-Fi signal) or switch off the power with one click. If you only need Wi-Fi in a smaller house, you can switch to green mode to reduce transmit power by 75% and conserve energy.

Manufacturer Part Number
EW-7438AC
EAN/UPC
4717964700766,0649659025189,649659025189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY BAND

  • 2.4GHz
  • 5GHz

WIRELESS STANDARDS & DATA RATES

  • IEEE 802.11ac (up to 433Mbps)
  • IEEE 802.11n (up to 300Mbps)
  • IEEE 802.11a (up to 54Mbps)
  • IEEE 802.11g (up to 54Mbps)
  • IEEE 802.11b (up to 11Mbps)

HARDWARE INTERFACE

  • 1 x 10/100Mbps Ethernet LAN port
  • 1 x Slide switch
  • 1 x WPS button
  • LEDs: 5GHz, 2.4GHz, Signal indicator, Wireless, Power, WPS, LAN
  • 1 x AC plug (EU, UK, US, or AU)

MANAGEMENT

  • 16-language user interface
  • Upgradable firmware

SECURITY

  • 64/128-bit WEP, WPA-PSK and WPA2-PSK encryption
  • 802.1x authentication, User access control (in access point mode) 
  • WPS (Wi-Fi Protected Setup)

SYSTEM REQUIREMENTS

  • Existing wireless home network (2.4GHz/5GHz) for Wi-Fi extender/Wi-Fi bridge mode, or cable/DSL modem router for access point mode
  • Computer with IEEE802.11ac/a/b/g/n Wi-Fi  capability and web browser for software configuration (Internet Explorer, Google Chrome, Firefox, Opera or Safari latest version)
  • iOS 6 above or Android 4.x above for mobile app

INSTALLATION

  • Multi-language iQ Setup (browser interface)
  • Hardware WPS button

ANTENNA

  • 3 x internal antennas (2.4GHz x 2, 5GHz x 1)

POWER ADAPTER

  • Built in AC100-240V, 0.16A 50-60Hz power module

HUMIDITY

  • 10-90% (Non-condensing)

TEMPERATURE

  • 0-40°C (32-104°F)

PACKAGE CONTENTS

  • EW-7438AC Wi-Fi extender
  • Quick installation guide
  • CD with multi-language QIG and user manual
  • Access key card

DIMENSIONS

  • 59(W) x 91(H) x 40(D) mm (power plug is excluded)

WEIGHT

  • 106g

CERTIFICATIONS

  • FCC
  • CE