Kraken – Analog Music & Gaming Headphones

Designed for maximum comfort and durability
The construction of the Razer Kraken had a singular motivation – durability to withstand daily abuse on the go, whether they are tuning out your daily commute or providing the soundtrack while you hit the slopes. Their light-weight design makes these gaming headphones comfortable for hours on end.

Foldable ear cups for maximum portability
The ear cups of the Razer Kraken are foldable, making the footprint of these full-sized gaming headphones extremely compact for maximum mobility so you can take them along anywhere you go.

Large 40mm neodymium drivers for powerful audio
The Razer Kraken is outfitted with large 40mm neodymium magnet drivers tuned for crystal clear music in the high-and mid-ranges and packing deep bass for powerful lows, making them versatile music and gaming headphones.

Manufacturer Part Number
RZ04-01400200-R3U1
EAN/UPC
0811254027206,811254027206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 20 - 20,000 Hz
  • Impedance: 32 Ω at 1kHz
  • Sensitivity (@1kHz, 1V/Pa): 110 ± 4dB at 1 kHz Max
  • Input Power: 50 mW
  • Drivers: 40 mm, with Neodymium Magnets
  • Inner Ear Cup Diameter: 50 mm / 1.97”
  • Cable Length: 1.3 m / 4.27 ft plus 2m / 6.6 ft Extension Cable
  • Approximate Weight: 280 g / 0.62 lbs
  • Connector: Analog 3.5 mm headphone jack