ExpressCage MB322 Series Drive Tray

Fits a Single 2.5 inch HDD/SSD in 7-9.5mm Height, Design for ExpressCage MB322 Series, Tool-less Deive Installation

Manufacturer Part Number
MB322TP-B
EAN/UPC
0884826002475,884826002475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: MB322TP-B
Support Drive Type: 2.5" SAS & SATA I / II / III hard drive and SSD
Support Drive Height: 7 to 9.5mm
Structure: Plastic with metal pin
Dimension (L x W x H): 120.7 x 12.3 x 72mm
Weight: 30g
Package Contents: Drive tray, optional screws