Kunai Stereo Headset for Xbox One

Superior Acoustics and Build Quality for Next-gen Gaming

TRITTON's officially licensed Kunai Stereo Headset delivers a comfortable stereo gaming experience on the Xbox One console. The Kunai outputs game and chat audio through a pair of precision-tuned 40mm speakers employing neodymium magnets. Boasting simple and intuitive plug-and-play connectivity, the Kunai is an ideal headset for the Xbox One console.

Flexible and Removable Performance Mic

When not communicating over Xbox Live and just listening to music or watching a movie, a headset's microphone can become a hindrance. Connect and disconnect the Kunai's detachable mic to meet your needs.

Simple Audio Controls

Prepping the Kunai for stereo audio is very straightforward. Simply plug the 3.5mm cable into your controller via the included Xbox One Stereo Headset Adapter and the connection process is complete.

Intuitive Plug-and-Play Connectivity

Prepping the Kunai for stereo audio is very straightforward. Simply plug the 3.5mm cable into your controller via the included Xbox One Stereo Headset Adapter and the connection process is complete.

Great for Xbox Live Chat and Party Chat

Whether your game of choice is Titanfall, Forza Motorsport, or Killer Instinct, the Kunai opens the lines of communication with remote gamers. And courtesy of Party Chat for Xbox One, you can use the Kunai to converse with up to seven other players.

Compatible with Most Smartphones and Mobile Devices

A versatile 3.5mm cable permits connection to any device employing 3.5mm audio output. Not limited to the Xbox One console, the Kunai is also compatible with portable gaming systems, nearly all tablets and smartphones, plus most laptops and notebooks.

Designed for Extended Gaming Sessions

The Kunai keeps both ears comfortable with its padded, adjustable headrail, which extends an extra 1.25 inches on either side to fit a wide range of head sizes. When it's time to pause the action, padded earcups swivel to support a comfortable around-the-neck resting position.

Manufacturer Part Number
TRI484030M02/02/1
EAN/UPC
0728658047368,728658047368
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cable Length: 3.3ft/1m
  • Speaker Diameter: 40mm
  • Magnet Type: Neodymium
  • Frequency Response: 20Hz-20kHz
  • Total Harmonic Distortion (THD): <1%
  • Resistance: 16 ohms
  • Xbox One Audio Input Type: 3.5mm Connector