OM4 24-fiber, indoor small diameter trunk cable assembly, plenum rated, PanMPO female to PanMPO female, Method A, Std IL., with pulling eye on end A.
Note:
Brand Name: Panduit
Cable Color: Aqua
Catalog Item: Yes
Color: Aqua
Connector 1 Type: Female PanMPO Connector
Connector 2 Type: Female PanMPO Connector
Content Ready For Web: Yes
Fiber Compatibility: OM4 10 GbE 50/125μm
Fiber Count: 24
Fiber Type: Multimode
Flammability Rating: Plenum (OFNP)
Length (ft.): 50
Length (m): 15.24
Note: Contact Customer Service for other lengths available
Product Group Assignment: Fiber
Product Type: Trunk Cable Assemblies
RoHS Compliancy Status: Compliant
UPC: 07498368379
Std. Pkg. Qty.: 1
Std. Pkg. Volume (cf): 1.7926
Std. Ctn. Qty.: 0
Std. Ctn. Volume (cf): 0.0000
Min. Order Qty.: 1.0000