PanMPO ™ Trunk Assemblies are pre-terminated 12-fiber and 2 4-fiber cable assemblies. The unique design of the PanMPO ™ Connector allows for rapid gender and polarity cha nge in the field, in support of standards-compliant cable plant migra tion from 10G cassette-based systems to 40G MPO connector-based parallel optics cable plant. Th ese trunk cable assemblies optimize cable routing requirements to ensure efficient use of pat hway space and significantly reduce installation time and cost. All small diameter trunk cable assem blies are factory terminated and tested to deliver verified optical performance and reliabilit y for improved network integrity. 10Gig versions provide 10 Gb/s network performance up to 300 meter s for OM3 and up to 550 meters for OM4 per IEEE 802.3ae 10 GbE standard while maintaining compatibility with legacy systems.
Note:
BMEcat - Category: OM3
Cable Color: Aqua
Color: Aqua
Connector 1 Type: Female PanMPO Connector
Connector 2 Type: Female PanMPO Connector
ETIM Number: EC002700
Fiber Cable Type: OM3
Fiber Compatibility: OM3 10 GbE 50/125μm
Fiber Count: 24
Fiber Type: Multimode
Flammability Rating: Plenum (OFNP)
Keywords: Fiber optic cable, cable MPO, MTP cable, data center cabling
Length (ft.): 50
Length (m): 15.24
Note: Contact Customer Service for other lengths available
Product Type: Trunk Cable Assembly
Sub Brand: Trunk Cable Assemblies
RoHS Compliancy Status: Compliant
UPC: 07498366504
Std. Pkg. Qty.: 1
Std. Pkg. Volume (cf): 1.7926
Std. Ctn. Qty.: 0
Std. Ctn. Volume (cf): 0.0000
Min. Order Qty.: 1.0000