RNX-N600UB - Dual Band Wireless USB N600 Wi-Fi Adapter

RNX-N600UB Wireless Dual Band USB Adapter

The Rosewill RNX-N600UB is designed to connect a desktop to a wireless network and provides blazing fast access to your network and high-speed Internet connection. It's compatible with 802.11a/b/g/n devices and provides wireless transfer speeds of up to 2.4GHz 300Mbps or 5.0GHz 300Mbps, providing improved performance for online gaming, HD video streaming, VoIP phone calling, and much more. 802.11N technology ensures a strong stable wireless connection that allows you to enjoy the wireless freedom around your home hassle-free.

Why You Should Choose RNX-N600UB

1. Dual Band for Interference free

Enjoy better performance and greater feasibility of your Wi-Fi devices with dual-band connectivity (2.4GHz + 5.0GHz). RNX-N600UB provides concurrent connectivity with 2.4GHz + 5.0GHz at speeds of 300Mbps + 300Mbps respectively.

2. Your Best Choice of Wireless Adapters

Plug RNX-N600UB to devices you want
You can either plug the wireless adapter to the USB port of your devices. It will help to receive the Wi-Fi signal better and upgrade your devices to dual band connectivity.

USB Extension Cable to free your USB port.

While wireless adapters are plugged to your devices, you may find the other USB ports become useless. We hereby provide an USB extension cable to utilize your USB ports.

3. One Key Connection/Security (WPS)

Quickly set up a secure wireless connection. Press the Hardware WPS button on RNX-N600UB for about 3 seconds, then press the WPS button on router as well. Then you can choose to use software WPS, enabling the WPS utility in the WPS Wizard interface. And finish the setup with 3 steps.

4. Easy to Setup

  • Installing the Wireless USB adapter (RNX-N600UB) into the PC
  • Install the software with the included CD
  • Scan for the available networks and connect to finish the installation



Manufacturer Part Number
RNX-N600UB
EAN/UPC
0898745071788,898745071788
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RNX-N600UB
SKU: 33-166-107
Weight - Gross (lbs): 0.3600
Product Weight - Net (kg): 0.36
Length: 8
Width: 5.7
Height: 1.55
Product Length (cm): 20.32
Product Width (cm): 14.478
Product Height (cm): 3.937
Brand: Rosewill
Dimensions: 3.4"L x 0.9"W x 0.4"H
Features: Wireless Modes: Ad-Hoc / Infrastructure mode Dual-Band N (IEEE 802.11b/g/n 2.4GHz, IEEE 802.11a/n 5 GHz) Maximum speed up to 2.4GHz 300Mbps and 5GHz 300Mbps Easy wireless security encryption at a push of the WPS button Easy Wireless Configuration Utility.
Humidity: 10% - 90% (Non-Condensing)
Interface: USB 2.0
Model: RNX-N600UB
Package Contents: 1 x Wireless Adapter RNX-N600UB 1 x Resource CD 1 x Quick Installation Guide 1 x USB Extension Cable
Security: Support 64/128-bit WEP, WPA-PSK/WPA2-PSK, 801.1 X
Standards: IEEE 802.11a/b/g/n
Temperature: 0
Wireless Data Rates: Up to 300Mbps