Mirroring
Content sharing is more convenient on a Wi-Fi network.
SoftAP
The SM3B with SoftAP software can operate as a wireless access point for mobile devices.
Quad Core SoC
The High Performance SoC can execute several tasks at the same time and provides smooth content playback.
webOS
The webOS 2.0 platform provides powerful and convenient tools to create content, including app development materials and support for various operating systems (Windows, Linux, Mac OS).
Note:
GeneralScreen size (inches): 22
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (cd/m2): 250
Contrast Ratio: 1,000:1, 4,000,000:1(DCR)
Response Time (ms): 12
Viewing Angle (°): 178 x 178
Colour Depth (Num of Colours): 16.7M
Surface Treatment: Hard coating(3H), Anti-glare treatment of the front polarizer (Haze 1%(Typ.))
Connectivity - InputDigital: HDMI(1)
Analog: RGB(1)
Audio: PC Audio In
External Control: RS232C, IR receiver, Pixel Sensor
USB: Yes
HDTV Formats: HDMI : 480p, 576p, 720p, 1080i, 1080p
Connectivity - OutputExternel Speaker Out: Yes - 8 ohm (Built-in type)
AudioAuto Volume: Yes
Audio Power: 2W(1W x 2) for Internal Speaker
Special FeaturesTile Mode: Yes, Up to 15 x 15
Natural Mode @Tile Mode: Yes
Source Selection: RGB, HDMI, USB
Brightness/Contrast/Backlight: Yes
Position/Size: Yes
Auto Config/Phase: Yes
ISM Method: Normal, White Wash, Color Wash, User image, User Image, User Video
Advanced: Dynamic Contrast, Dynamic Color, Black Level
DPM Select: Yes
USB playback: Yes
Internal Memory: 4GB (System 4GB)
Energy Saving Mode: Yes (Auto, Minimum, Medium, Maxium, Screen off)
Smart Energy Saving: Yes
Wi-Fi: 802.11n combo built-in
Sync mode: Time sync, Content sync
Standard (Certification) & VESA MountingSafety: UL / cUL / CB / TUV
EMC: FCC Class "B" / CE
PowerPower Supply: 100-240V, 50/60Hz
Power Type: Built-in Power
Power Consumption: Typ.:35W, Smart Energy Saving:On 25.13 W Off 29.76 W, DPM:0.7W, Power off:0.5W
Dimensions - WxHxD (mm)Monitor: 510.3mm x 302.1mm x 53.8mm
Weight (kg)Monitor: 3.6Kg
SOFTWARE COMPATIBILITY Supersign Compatibility: SuperSign-w lite, SuperSign-c