JetStream 24-Port Gigabit L2 Managed Switch with 4 SFP Slots

  • Gigabit Ethernet connections on all ports provide full speed of data transferring
  • L2+ feature——Static Routing, helps route internal traffic for more efficient use of network resources
  • IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X Authentication and Radius provide you robust security strategies
  • L2/L3/L4 QoS and IGMP snooping optimize voice and video application
  • IPv6 support with dual IPv4/IPv6 stack, MLD snooping, IPv6 neighbor discovery
  • Web, CLI (Console Port, Telnet, SSH), SNMP, RMON and Dual Image bring abundant management policies.

What This Product Does

TP-LINK JetStream Gigabit L2 managed switch T2600G-28TS provides 24 10/100/1000Mbps ports and 4 Gigabit SFP Slots. The switch provides high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS and other advanced security strategies. The IP-MAC-Port Binding and Access Control List (ACL) functions protect against broadcast storm, ARP and Denial-of-Service (DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Moreover, the easy-to-use web management interfaces, along with CLI, SNMP, RMON and Dual Image mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive L2 Switch and gigabit capability, TP-LINK JetStream 24-Port Gigabit L2 managed Switch T2600G-28TS provides you the ideal network solution.

Secure Networking

TP-LINK JetStream L2 managed switch T2600G-28TS provides IP-MAC-Port Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. It integrates some typical DoS attacks to select. You can protect these attacks more easily ever than before. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X authentication, which is used in conjunction with a RADIUS server to require some authentication information before access to the network is allowed. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.

Advanced QoS features

To integrate voice, data and video service on one traffic based on a variety of means including IP or MAC address, TCP or UDP port number, etc, to ensure that voice and video are always clear, smooth and jitter free. In conjunction with the Voice VLAN the switch supporting, the voice applications will operate with much smoother performance.

Abundant L2 and L2+ features

T2600G-28TS supports a complete lineup of L2 features, including 802.1Q tag VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol and 802.3x Flow Control function. Any more, the switch provides advanced features for network maintenance. Such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Moreover, T2600G-28TS supports L2+ feature—static routing, which is a simple way to provide segmentation of the network with internal routing through the switch and helps network traffic for more efficient use.

Manufacturer Part Number
T2600G-28TS
EAN/UPC
6935364092498,0845973092498,845973092498
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols:

  • IEEE 802.3i,IEEE 802.3u,IEEE 802.3ab,
  • IEEE802.3z,IEEE 802.3x,IEEE 802.1d,
  • IEEE 802.1s,IEEE 802.1w,IEEE 802.1q,IEEE 802.1p
Interface:
  • 24 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX)
  • 4 1000Mbps SFP Slots
  • 1 RJ45 Console Port
  • 1 Micro-USB Console Port
Network Media:
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
  • 1000BASE-X: MMF, SMF
Fan Quantity: Fanless
Power Supply: 100~240VAC, 50/60Hz
Dimensions (W X D X H): 17.3*8.7*1.7 in.(440*220*44 mm)
Power Consumption: Maximum: 19.15W (220V/50Hz)

PERFORMANCE

Bandwidth/Backplane: 54Gbps
Packet Forwarding Rate: 41.67Mpps
MAC Address Table: 16k
Jumbo Frame: 9216 Bytes

SOFTWARE FEATURES

Quality of Service:
  • Support 802.1p CoS/DSCP priority
  • Support 8 priority queues
  • Queue scheduling: SP, WRR, SP+WRR
  • Port/Flow- based Rate Limiting
  • Voice VLAN
L2 Features:
  • IGMP Snooping V1/V2/V3
  • 802.3ad LACP (Up to 14 aggregation groups, containing 8 ports per group)
  • Spanning Tree STP/RSTP/MSTP
  • BPDU Filtering/Guard
  • TC/Root Protect
  • Loopback detection
  • 802.3x Flow Control
  • L2PT*
VLAN:
  • Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs)
  • 802.1Q/ MAC/Protocol-based/Private VLAN
  • GARP/GVRP
Access Control List:
  • L2~L4 package filtering based on source and destination MAC address,
  • IP address, TCP/UDP ports, 802.1p, DSCP, protocol and VLAN ID
  • Time Range Based
Security:
  • IP-MAC-Port Binding
  • AAA*
  • 802.1x and Radius Authentication
  • DoS Defend
  • Dynamic ARP Inspection (DAI)
  • SSH v1/v2
  • SSL v3/TLSv1
  • Port Security
  • Broadcast/Multicast/Unknown-unicast Storm Control
IPv6:
  • Dual IPv4/IPv6 stack
  • Multicast Listener Discovery (MLD) Snooping
  • IPv6 neighbor discovery (ND)
  • Path maximum transmission unit (MTU) discovery
  • Internet Control Message Protocol (ICMP) version 6
  • TCPv6/UDPv6
  • IPv6 ACL*
  • DHCPv6 Snooping*
  • IPv6 Interface*
IPv6 Applications:
  • DHCPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
  • IPv6 ACL*
  • IPv6 Interface*
  • IPv6 Routing*
  • DHCPv6 Relay*
  • DHCPv6 Snooping*
Management:
  • Web-based GUI and CLI management
  • SNMP v1/v2c/v3,compatible with public MIBs and TP-LINK private MIBs
  • RMON (1, 2, 3, 9 groups)
  • sFlow*
  • PPPoE Circuit ID*
  • DHCP Relay*
  • DHCP Server*
  • DHCP/BOOTP Client, DHCP Snooping, DHCP Option82
  • Dual Image
  • CPU Monitoring
  • Port Mirroring
  • Time Setting: SNTP
  • Integrated NDP/NTDP feature
  • Firmware Upgrade: TFTP & Web
  • System Diagnose: VCT
  • SYSLOG & Public MIBS
  • Password Recovery*
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • Switch
  • Power Cord;
  • Installation Guide;
  • Resource CD;
  • Rackmount Kit;
  • Rubber Feet
System Requirements: Microsoft® Windows® XP, Vista™ or Windows 7, Windows 8, MAC® OS, NetWare®, UNIX® or Linux.
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing