JetStream 48-Port Gigabit Smart PoE+ Switch with 4 SFP Slots

  • Supports 48 802.3at/af-compliant PoE+ ports with a total power supply of 384W
  • L2+ Feature——Static Routing, helps route internal traffic for more efficient use of network resources
  • IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X and Radius Authentication provide you robust security strategies
  • L2/L3/L4 QoS and IGMP snooping optimize voice and video applications
  • IPv6 support with dual IPv4/IPv6 stack, MLD snooping, IPv6 neighbor discovery
  • WEB/CLI managed modes, SNMP, RMON and Dual Image bring abundant management features

What This Product Does

The T1600G-52PS provides 48 10/100/1000Mbps RJ45 Ports which support 802.3at/af-compliant PoE, with a total PoE power supply up to 384W, powerful and ­flexible enough for users to deploy wireless access points or IP-based network surveillance cameras. The switch is also equipped with 4 Gigabit SFP slots, expanding your network fl­exibly. In addition, it provides high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS, and useful security strategies.

Static Routing helps route internal traffic for more efficient use of network resources. The Storm Control feature protects against Broadcast, Multicast and Unknown unicast Storm. 802.1X and Radius Authentication allows network client to be authenticated through external Radius Servers. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Moreover, the easy-to-use web management interfaces, along with SNMP, RMON and Dual Image, mean faster setup and configuration with less downtime. With all these advanced features, the JetStream Gigabit Smart PoE+ Switch T1600G-52PS is an ideal choice for projects or business networks which need PoE function.

EEE 802.3at/af-compliant Power over Ethernet

The T1600G-52PS provides 48 10/100/1000Mbps RJ45 Ports that support 802.3at/af-compliant PoE, with a total PoE power supply up to 384W to power any 802.3at/af compliant power device. Compact and fl­exible, the T1600G-52PS is ideal to ­flexibly use PoE to deploy wireless access points or IP-based network surveillance cameras for projects or small business networks.

Abundant L2 and L2+ features

T1600G-52PS supports rich L2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Group and 802.3x Flow Control function. Besides, the switch provides advanced features for network maintenance such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Moreover, T1600G-52PS supports L2+ feature—static routing, which is a simple way to provide segmentation of the network with internal routing through the switch and helps network traffic for more efficient use.

Secure Networking

T1600G-52PS supports IP-MAC-Port Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X, which allows network clients to be authenticated through external Radius servers. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.

Manufacturer Part Number
T1600G-52PS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols: IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s, IEEE 802.1w, IEEE 802.1q, IEEE 802.1p, IEEE 802.1x
Interfaces:

  • 48 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX)
  • 4 Gigabit SFP Slots
Network Media:
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
  • 1000BASE-X: MMF, SMF
Fan Quantity: 3
Power Supply: 100~240VAC, 50/60Hz
Power Consumption:
  • Maximum (PoE on): 470.4W (220V/50Hz)
  • Maximum (PoE off): 46.5W (220V/50Hz)
PoE+ Ports(RJ45):
  • Standard: 802.3at/af compliant
  • PoE+ Ports: 48 Ports
  • Power Supply: 384W
Dimensions ( W x D x H ): 17.3 x 13 x 1.73 in. (440 x 330 x 44 mm)

PERFORMANCE

Bandwidth/Backplane: 104Gbps
Packet Forwarding Rate: 77.4Mpps
MAC Address Table: 16K
Jumbo Frame: 9KB

SOFTWARE FEATURES

Quality of Service:
  • Support 802.1p CoS/DSCP priority
  • Support 8 priority queues
  • Queue scheduling: SP, WRR, SP+WRR
  • Port/Flow- based Rate Limiting
  • Voice VLAN
L2 and L2+ Features:
  • Static Routing
  • IGMP Snooping V1/V2/V3
  • 802.3ad LACP (Up to 14 aggregation groups, containing 8 ports per group)
  • Spanning Tree STP/RSTP/MSTP
  • LLDP, LLDP-MED
  • BPDU Filtering/Guard
  • TC/Root Protect
  • Loopback detection
  • 802.3x Flow Control
VLAN: Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs) MAC/Protocol-based VLAN
Access Control List: L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports
Security:
  • Port Security
  • IP-MAC-Port Binding
  • ARP Inspection
  • DHCP Snooping
  • 802.1x and Radius Authentication
  • SSH v1/v2
  • SSL v3/TLSv1
  • Broadcast/Multicast/Unknown-unicast Storm Control
IPv6:
  • Dual IPv4/IPv6 stack
  • Multicast Listener Discovery (MLD) Snooping
  • IPv6 neighbor discovery (ND)
  • Path maximum transmission unit (MTU) discovery
  • Internet Control Message Protocol (ICMP) version 6
  • TCPv6/UDPv6
IPv6 Applications:
  • DHCPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
Management:
  • Web-based GUI and CLI management
  • SNMP v1/v2c/v3,compatible with public MIBs and
  • TP-LINK private MIBs
  • RMON (1, 2, 3, 9 groups)
  • CPU Monitoring
  • Port Mirroring
  • Firmware Upgrade: TFTP & Web
  • System Diagnose: VCT
  • SYSLOG & Public MIBS
  • Dual Image
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • T1600G-52PS
  • Power Cord
  • Installation Guide
  • Resource CD
  • Rackmount Kit
  • Rubber Feet
System Requirements:Microsoft® Windows® XP, Vista™ or Windows 7, Windows 8, MAC® OS, NetWare®, UNIX® or Linux.
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing