Q-Line BDL5520QL Digital Signage Display

Intensify your signage experience

with priceless smart performance

Deliver startlingly clear images in a more eco-friendly way with the edge LED display. Highon performance and reliability, yet low on power consumption, it is ideal for projectswhere no compromise is accepted.

Optimized for public viewing

  • Full HD LED technology for brilliant images
  • IPS wide view technology for image and color accuracy
Operational flexibility
  • Connect and control your content via the cloud with HTML5
  • Connect your display and start sharing with DLNA
  • Smart Control Software Suite
  • Schedule what you want, when you want
  • USB Media Playback
Lower total cost of ownership
  • SmartPower for energy saving
  • Power consumption below the industry average
Sustainable and safe
  • 3 year warranty
  • Complies with RoHS standards to care for the environment

Manufacturer Part Number
BDL5520QL
EAN/UPC
0685417514281,685417514281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • Diagonal screen size (inch): 55 inch
  • Panel resolution: 1920x1080p
  • Optimum resolution: 1920 x 1080 @ 60 Hz
  • Brightness: 350 cd/m2
  • Contrast ratio (typical): 1400:1
  • Dynamic contrast ratio: 500,000:1
  • Response time (typical): 8 ms
  • Aspect ratio: 16:9
  • Viewing angle (H / V): 178 / 178 degree
  • Pixel pitch: 0.21 x 0.63 mm
  • Display colors: 16.7 Million
  • Surface treatment: Anti-Glare coating
  • Picture enhancement: 3/2 - 2/2 motion pull down,3D Combfilter, Motion compens. deinterlacing,Progressive scan, 3D MA deinterlacing, Dynamiccontrast enhancement

Connectivity
  • Video input: DVI-D, HDMI, VGA (Analog D-Sub),USB, Component (RCA), Composite (RCA)
  • Audio input: 3.5 mm jack, Audio Left/Right (RCA)
  • Audio output: SPDIF, Audio Left/Right (RCA)
  • External control: RJ45, RS232C (in/out) 2.5 mmjack, IR (in/out) 3.5 mm jack

Convenience
  • Screen saving functions: Pixel Shift, Low Brightness
  • Keyboard control: Hidden
  • Network controllable: RS232
  • Signal Loop Through: RS232

Dimensions
  • Set dimensions (W x H x D):1264.7 x 735.5 x 42.8 mm
  • Bezel width: 23.95 mm
  • Product weight: 17.9 kg
  • VESA Mount: 400 x 400 mm
  • Box dimensions (W x H x D):1381.0 x 874.0 x 157.0 mm
  • Weight incl. Packaging: 25.1 kg

Operating conditions
  • Temperature range (operation): 0 - 40 °C
  • Relative humidity: 5 - 90 %
  • MTBF: 50,000 hour(s)

Power
  • Mains power: 100 ~ 240 VAC
  • Consumption (On mode): 102 W (EnergyStar 6.0test method)
  • Standby power consumption: <0.5 W

Sound

  • Built-in speakers: 2 x 7W RMS

Accessories
  • Included accessories: AC Power Cord, RS232 cable, VGA cable, Remote Control, Batteries forremote control, User manual on CD-ROM, Quickstart guide
  • Stand: BM02542

Multimedia Applications
  • USB Playback Video: 3G2, 3GP, ASF, ASX, AVI,DAT, DivX, F4V, FLV, M2TS, M4V, MK3D, MKV,MOV, MP4, MPE, MPEG, MPG, MTS, QT, TRP, TS,TTS, VOB, WEBM, WMV, Xvid
  • USB Playback Picture: BMP, GIF, JPEG, JPGUSB Playback Audio: AAC, AC3, AIF, AIFF, AMR,EC3, M4A, MP3, OGA, OGG, WAV, WMA

Miscellaneous
  • Warranty: 3 year warranty
  • On-Screen Display Languages: English, French,German, Italian, Polish, Turkish, Russian, SimplifiedChinese, Spanish, Traditional Chinese
  • Regulatory approvals: CE, FCC, Class B, CCC,RoHS, UL/cUL, C-Tick, BSMI, CB, GOST