V-Line BDL4680VL Digital Signage Display

Connect with your audience 24/7
With the future proof Smart Collection

With this high brightness Signage Solution display, you will enjoy all the benefits of state-of-the-art connectivity and content management possibilities while being ensured that remote management safeguards the lowest cost of ownership.

Optimized for public viewing

  • Full HD LED technology for brilliant images
  • AMVA for wide-view super-high contrast, vivid images
  • High brightness for clearer images
Care about you, your business and your audience
  • SmartPower for energy saving
  • Keep your content up and running with Failover
Innovative solutions for any signage application
  • Free and easy-to-use content management with SmartCMS
  • Connect and control your content via the cloud with HTML5
  • Schedule what you want, when you want with SmartPlayer
  • Optional OPS Slot
  • Connect your display and start sharing with DLNA
Maximizing the impact of your message
  • Manage and control your network remotely via SmartControl

Manufacturer Part Number
BDL4680VL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • Diagonal screen size: 46 inch / 116.8 cm
  • Panel resolution: 1920x1080p
  • Optimum resolution: 1920 x 1080 @ 60Hz
  • Brightness: 700 cd/m2
  • Contrast ratio (typical): 4000:1
  • Dynamic contrast ratio: 500,000:1
  • Aspect ratio: 16:9
  • Response time (typical): 6.5 ms
  • Pixel pitch: 0.177 x 0.53mm
  • Display colors: 1.07 billion colors
  • Viewing angle (H / V): 178 / 178 degree
  • Picture enhancement: 3/2 - 2/2 motion pull down,
  • Motion compens. deinterlacing, Progressive scan, Dynamic contrast enhancement

Connectivity
  • Video input: DisplayPort (1.2), HDMI (x2), DVI-D,VGA (Analog D-Sub), USB, Component (RCA),Composite (RCA)
  • Video output: DisplayPort, DVI-I, VGA (Analog D-Sub)
  • Audio input: 3.5 mm jack, Audio Left/Right (RCA)
  • Audio output: Audio Left/Right (RCA), External speaker connector
  • Other connections: OPS
  • External control: RJ45, RS232C (in/out) 2.5 mmjack, IR (in/out) 3.5 mm jack

Dimensions
  • Set dimensions (W x H x D):1052.7 x 607.3 x 69 mm
  • Bezel width: 15.8 mm
  • Product weight: 22.0 kg
  • VESA Mount: 400 x 400 mm, 400 x 200 mm, 200 x 200 mm
  • Smart Insert mount: 100 x 100 mm, 100 x 200 mm

Convenience
  • Placement: Portrait, Landscape
  • Tiled Matrix: Up to 10 x 10
  • Keyboard control: Hidden, Lockable
  • Signal Loop Through: DVI, VGA, RS232, IR
  • Loopthrough, DisplayPort
  • Network controllable: RJ45, RS232, HDMI (One
  • Wire), Card OPS RS232, One Wire (HDMI-CEC)
  • Energy saving functions: Smart Power
  • Ease of installation: Smart Insert, AC Out
  • Screen saving functions: Pixel Shift, Low Bright
  • Other convenience: Carrying handles

Power
  • Standby power consumption: <0.3 W
  • Mains power: 100 ~ 240 VAC, 50 ~ 60 Hz
  • Consumption (On mode): 92.41 W (EnergyStar 6.0 test method)

Operating conditions
  • Temperature range (operation): 5 ~ 40 °C
  • Temperature range (storage): -20 ~ 60 °C
  • Relative humidity: 20 ~ 80 %
  • Altitude: 0 ~ 3000 m
  • MTBF: 60,000 hour(s)

Sound
  • Built-in speakers: 2 x 10W

Multimedia Applications
  • USB Playback Audio: AAC, AIF, AIFF, ASF, LPCM,M3U, M4A, MP3, MP4, WAV, WMA
  • USB Playback Picture: BMP, GIF, JPEG, JPG
  • USB Playback Video: M2TS, M4V, MK3D, MKV,MP4, MPEG, MPG, MTS, TS, TTS, VOB, WMV

Accessories
  • Included accessories: Remote Control, Batteries for remote control, AC Power Cord, VGA cable, User manual on CD-ROM, Quick start guide, RS232 cable
  • Stand: BM05462 (Optional)
  • Optional accessories: ColourCalibrationKit (CCK4601), HDBaseT OPS Receiver (CRD25)

Miscellaneous
  • On-Screen Display Languages: English, French, German, Italian, Polish, Russian, Simplified Chinese, Spanish, Turkish, Arabic, Japanese, Traditional Chinese
  • Regulatory approvals: CE, FCC, Class B, UL/cUL,CCC, RoHS, C-Tick, GOST, BSMI, CB, J-Moss,PSE, VCCI
  • Warranty: 3 year warranty