NexentaSTOR NX424X6R Drive Enclosure

The Nexenta Series JBOD storage NX424X6R series is a high density 4U rackmount designed for storage hungry applications, and accommodates up to 72TB of storage space. Supporting latest SAS 6G technology, NX424X6R provide 6G solution for 6G SAS or 6G SATA drives. By utilizing the latest SAS expander technology, the NX424X6R supports up to 24 SAS or SATA drives using only one mini-SAS cable (SATA drives requires optional MUX board). A built-in SAS expansion port enables the system to connect up to 3 units or 72 HDD drives daisy-chained together, up to 216TB. With a high performance RAID controller card, the NX424X6R is capable of delivering over 1700MB/s in read and 1500MB/s write performance, doubling the existing 3G SAS expander bandwidth. System status information is provided by the LED, including hard drives, power supply and cooling fan status. All necessary hardware comes standard including mini-SAS cable and hard drives tray modules. Fully redundancy features, including hot-swappable redundant controller, power supply and cooling fans, provide a perfect solution for mission-critical applications. The NX424X6R is an ideal storage expansion solution for servers or high performance video editing workstations. Supported in Windows, MAC, Linux, virtual environment, including various file system and applications such as VMware ESX/ESXi, Citrix XGen or Microsoft Hyper-V, and clustering files systems in Microsoft / Linux clustering or ZFS files systems.

Manufacturer Part Number
ST-SAN-NX424X6R
EAN/UPC
0739410734679,739410734679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  NX424X6R
Form Factor:  4U Rackmount
HDD Trays:  24 Hot-Swappable 3.5" (2.5" hard drive via tray screw holes)
RAID Level:  JBOD (RAID is supported by additional RAID card or OS) 
Maximum Capacity:  72TB (expandable to 3 unit or 216TB)
Auto Rebuilding:  Via additional RAID card
AID Controller Supported:
Areca ARC-1680X series, ARC-1880X series, ARC-1882X series
LSI SAS MegaRAID
Dell Perc SAS RAID
Intel SAS RAID
ATTO SAS RAID
Host Interface :  SAS 6G (3 per controller)
Drive Interface:  SAS or SATA (SATA drives require MUX controller when use in dual controller mode)
Cooling Fan:  2 + 2  Redundant Fans in 2 cooling fan modules
Power Supply:  760W x 2 Redundant Power Supply Modules
Control Interface :  USB Ethernet
Dimension (in):  19"W x 22"D x 7.5"H
Weight (lb) :  65 (w/o hard drives)
Limited Warranty:  3 Years